EN
  • EN
  • DE

LTC2922IF-3.3#TRPBF

Part No LTC2922IF-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 5 PWR SUPPLY MONITOR 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Five Power Supply Monitor
Supply Voltage - Operating 2.97 V to 3.63 V
Operating Supply Current 2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 120197-LTC2922IF-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2922IF-3.3#TRPBF CAD Model

Description

The LTC2922IF-3.3#TRPBF is a precision voltage monitor designed by Linear Technology, engineered to ensure the stability and reliability of power supplies in electronic systems. This component is a crucial part of any power management solution, tasked with the monitoring of a fixed voltage rail of 3.3V. The device is available in a compact form factor, making it suitable for dense PCB layouts.

Key Features

  • Precision Monitoring: The LTC2922IF-3.3#TRPBF offers high-accuracy voltage monitoring, ensuring the 3.3V power rail remains within safe operational limits.
  • Low Power Consumption: Designed for energy efficiency, this voltage monitor consumes minimal power, which is critical for battery-powered applications.
  • Adjustable Reset Timeout: Users can program the reset timeout period, allowing for customizable system response times.
  • Wide Operating Temperature Range: With an industrial temperature range, this component is reliable across various environmental conditions.
  • Supply Voltage Range: The device supports a wide supply voltage range, providing flexibility in different system voltages.

Applications

The LTC2922IF-3.3#TRPBF is ideal for a variety of applications where precise voltage monitoring is critical. These applications include:

  • Portable and battery-powered devices
  • Computers and servers
  • Telecommunication systems
  • Industrial and automotive systems

Product Specifications

Parameter Value
Part Number LTC2922IF-3.3#TRPBF
Manufacturer Linear Technology
Voltage Monitoring Level 3.3V
Package/Case Compact Packaging
Operating Temperature Industrial Range
Mounting Type Surface Mount

The LTC2922IF-3.3#TRPBF from Linear Technology represents a robust solution for system designers looking to incorporate reliable voltage monitoring into their products. Its precision and flexibility make it an invaluable component for maintaining system integrity across a wide range of applications.

You May Also Be Interested in

Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7683 $61.8905
80+ $1.4511 $116.0880
125+ $1.4056 $175.7000
170+ $1.3603 $231.2510
220+ $1.3150 $289.3000
295+ $1.1789 $347.7755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 344 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess