EN
  • EN
  • DE

MAX6842FUKD3+T

Part No MAX6842FUKD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Ultra-Low-Voltage SC70 µP Supervisors Monitor Supplies Down to 0.9V with No External Components
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Height 1.45 mm
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 571 mW
Max Reset Threshold Voltage 1.08 V
Max Supply Voltage 1.8 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 1.02 V
Min Supply Voltage 750 mV
Mount Surface Mount
Number of Outputs 2
Number of Pins 5
Number of Voltages Monitored 1
Operating Supply Current 8.1 µA
Output Current 20 mA
Overvoltage Threshold 1.08 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active High/Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 1.05 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 1.02 V
Watchdog Timer No
Win Source Part Number 981588-MAX6842FUKD3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6842FUKD3+T CAD Model

Description

Maxim Integrated MAX6842FUKD3+T Voltage Supervisor Overview

The MAX6842FUKD3+T is a high-quality voltage supervisor component designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This device is specifically engineered to monitor voltage levels and provide a reliable power supply management solution for a wide range of electronic applications.

Key Features

  • Voltage Monitoring Precision: The MAX6842FUKD3+T offers precise voltage monitoring capabilities, ensuring that the system operates within safe voltage thresholds.
  • Low Power Consumption: Designed for energy-efficient operation, this voltage supervisor consumes minimal power, making it suitable for battery-operated devices.
  • Adjustable Reset Thresholds: Users can program the reset voltage thresholds to meet specific requirements, providing flexibility across different applications.
  • Manual Reset Input: The device includes a manual reset input, allowing for an external trigger to initiate a system reset when necessary.
  • Compact Form Factor: The MAX6842FUKD3+T comes in a compact SOT-23 package, making it ideal for space-constrained applications.

Applications

The MAX6842FUKD3+T is suitable for a diverse array of applications that require reliable voltage monitoring and power management, including:

  • Portable Devices
  • Embedded Systems
  • Consumer Electronics
  • Automotive Electronics
  • Telecommunication Systems

Technical Specifications

The technical specifications of the MAX6842FUKD3+T include a wide operating voltage range, low quiescent current, and an operating temperature range that ensures stability and reliability under varying environmental conditions:

  • Operating Voltage Range: 1.2V to 5.5V
  • Quiescent Current: 5.5μA (typical)
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: SOT-23

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX6842FUKD3+T voltage supervisor is no exception, providing robust performance and longevity in critical applications where consistent operation is paramount.

For detailed information, datasheets, and technical support, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0276 $51.3800
120+ $0.8432 $101.1840
185+ $0.8169 $151.1265
255+ $0.7905 $201.5775
330+ $0.7642 $252.1860
440+ $0.6851 $301.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess