EN
  • EN
  • DE

74LVC4245AD118

Part No 74LVC4245AD118
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOIC-24
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 709173-74LVC4245AD118
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC4245AD118 CAD Model

Description

Product Overview: 74LVC4245AD118 by NXP

The 74LVC4245AD118 is a versatile and high-performance octal transceiver integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is specifically crafted to facilitate bidirectional level shifting and data transfer between systems operating at different voltage levels. It is a pivotal component for applications requiring a bridge between a 3.3V LVC logic and a 5V TTL/CMOS logic interface.

Key Features

  • Dual-supply Operation: The 74LVC4245AD118 operates with a 2.7V to 3.6V V<sub>CC on the A side and a 4.5V to 5.5V V<sub>CC on the B side, enabling it to interface between low-voltage and higher-voltage logic circuits seamlessly.
  • Octal Bidirectional Transceiver: It features eight bidirectional data channels, each with a direction pin, allowing for flexible data flow control in either direction.
  • High-Speed Data Transfer: With the capability to support high-speed data transfer, this IC is well-suited for high-performance applications that require rapid communication between devices.
  • Low Power Consumption: The low quiescent current draw and power-down mode of the 74LVC4245AD118 make it an energy-efficient choice for power-sensitive designs.
  • 5V Tolerant I/O Ports: The I/O ports can tolerate 5V inputs even when the device is powered down, providing additional flexibility and protection in mixed-voltage environments.
  • Bus Hold Function: The bus hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.

Applications

The 74LVC4245AD118 is ideal for a wide range of applications, including:

  • Level translation in mixed-voltage systems
  • Communication between peripherals and microcontrollers
  • Data bus interfacing and buffering
  • Microprocessor system interfacing
  • Portable and battery-powered devices

Quality and Reliability

NXP Semiconductors ensures that the 74LVC4245AD118 meets the highest quality and reliability standards. The device is available in a 20-pin SSOP package, providing a compact solution for space-constrained applications. Its robust design ensures stable operation across various environmental conditions and a wide temperature range.

With its combination of features, the 74LVC4245AD118 from NXP is an excellent choice for designers looking to create efficient and reliable interfaces between different logic levels in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess