EN
  • EN
  • DE

MAX6863UK26+

Part No MAX6863UK26+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Cut Strip
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.625V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 706105-MAX6863UK26+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing
Family Name MAX6863
Introduction Date May 31, 2006
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6863UK26+ CAD Model

Description

Maxim Integrated MAX6863UK26+ Microprocessor Reset Circuit

The Maxim Integrated MAX6863UK26+ is a highly compact, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in portable electronics, computers, controllers, and other microprocessor-based equipment.

This device is specifically engineered to maintain system integrity by monitoring the power supply voltage. In the event of a power failure or brownout condition, the MAX6863UK26+ asserts a reset signal to the microprocessor to prevent code execution errors. The reset signal remains asserted for a minimum timeout period after V_CC has risen above the reset threshold level, ensuring the system has sufficient time to stabilize.

Key features of the MAX6863UK26+ include:

  • Precision Voltage Monitoring: Factory-trimmed reset threshold at 2.63V suitable for 2.5V to 3.3V powered circuits.
  • Low Power Consumption: With a low supply current of 4µA (typical), it is ideal for battery-operated applications.
  • Manual Reset Input: A manual reset input is provided, allowing the user to trigger a reset pulse with an external signal.
  • Reset Timeout: The reset output remains asserted for a timeout period of 140ms (min), allowing the system to recover after power stabilization.
  • High Operating Temperature Range: The device can operate over a wide temperature range from -40°C to +85°C, accommodating a variety of environments and applications.
  • Compact SOT23 Package: The component comes in a small 5-pin SOT23 package, which is ideal for space-constrained applications.

The MAX6863UK26+ is designed for ease of integration into a variety of systems, requiring minimal external components for operation. Its robust feature set ensures that it is a reliable choice for mission-critical applications where consistent and accurate monitoring of the power supply voltage is necessary to prevent data corruption and ensure the proper operation of microprocessor systems.

With Maxim Integrated's reputation for quality and performance, the MAX6863UK26+ is an excellent choice for designers looking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess