EN
  • EN
  • DE
  • IT

MAX6869UK16D1S+

Part No MAX6869UK16D1S+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description MAX6869 NANOPOWER MICROPROCESSOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.575V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 10ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6869
Standard Package 102 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925605-MAX6869UK16D1S+
Ultra Librarian 3D Model Ultra Librarian MAX6869UK16D1S+ CAD Model

Description

Maxim Integrated MAX6869UK16D1S+ Microprocessor Supervisor

The Maxim Integrated MAX6869UK16D1S+ is a highly efficient microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides significant reliability and accuracy in ensuring that the system's µP and other critical components are reset during power-up, power-down, and brownout conditions. This device is an essential component for managing system integrity and preventing data corruption or loss due to unstable power conditions.

This supervisory circuit is available in a compact SOT23-5 package, making it ideal for space-constrained applications. It operates over a wide voltage range and is suitable for portable devices, consumer electronics, embedded systems, and other applications requiring a high level of power supply stability and monitoring.

Key Features:

  • Precision Monitoring: The MAX6869UK16D1S+ provides a precision monitoring of a 1.60V voltage threshold, ensuring accurate power supply supervision.
  • Reset Timeout: It features an externally adjustable reset timeout period, which allows designers to set the reset signal's active duration according to system requirements.
  • Low Power Consumption: With its low supply current of only 5.5µA, this device is optimized for battery-powered applications where power efficiency is crucial.
  • Manual Reset: A manual reset input is provided, enabling a hard reset to be triggered by an external event or user intervention.
  • High Threshold Accuracy: The device offers a high threshold accuracy of ±1.5% over the entire temperature range of -40°C to +125°C, ensuring reliable operation under varying conditions.
  • Immune to Short VCC Transients: The MAX6869UK16D1S+ is designed to be immune to short VCC transients, providing additional stability and protection.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6869UK16D1S+ is an excellent choice for designers seeking a reliable microprocessor supervisory solution. Its ease of integration and comprehensive monitoring capabilities make it an invaluable component in maintaining the health and stability of a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess