EN
  • EN
  • DE

MAX6878ETG+T

Part No MAX6878ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor Adj 2 Active Low/Open Drain 24-Pin TQFN EP T/R / IC SEQUENCE/SUPERVISOR 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 1070792-MAX6878ETG+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX6878
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6878ETG+T CAD Model

Description

The MAX6878ETG+T is a sophisticated power-supply sequencer designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact, high-performance component is engineered to enhance the reliability and functionality of complex electronic systems by ensuring that multiple power supplies are turned on and off in a precise, controlled sequence.

Key Features

  • Power Sequencing: Offers precise and programmable sequencing control for up to four power supplies.
  • Voltage Monitoring: Includes accurate monitoring capabilities to ensure that each power rail reaches its specified voltage before enabling the subsequent rail.
  • Adjustable Delays: Features programmable delays between each power supply enable signal, allowing for customized power-up and power-down sequences.
  • Compact Package: Comes in a space-saving 24-pin TQFN package, ideal for high-density circuit designs.
  • Wide Operating Temperature Range: Operates reliably over an extended temperature range from -40°C to +85°C, suitable for industrial applications.

Applications

The MAX6878ETG+T is designed for a variety of applications that require multiple power supplies with strict sequencing requirements, such as:

  • Telecommunications Equipment
  • Servers and Data Centers
  • Networking Hardware
  • Industrial Control Systems
  • Medical Devices

Benefits

Integrating the MAX6878ETG+T into your system provides several benefits:

  • Improved System Reliability: Proper sequencing can prevent damage to sensitive electronic components, thereby increasing system reliability.
  • Reduced Design Complexity: By handling multiple power rails with a single device, it simplifies the design and reduces the need for additional components.
  • Enhanced Flexibility: The programmable sequence timing allows designers to tailor the power-up and power-down sequences to meet specific application needs.

Conclusion

The Maxim Integrated MAX6878ETG+T is an essential component for any system requiring reliable and precise power supply sequencing. Its combination of features, flexibility, and compact design makes it an excellent choice for ensuring the longevity and stability of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to €0.6689
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to €0.1309
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to €0.1538
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to €0.2334

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ €6.4388 €57.9489
20+ €5.2838 €105.6751
31+ €5.1183 €158.6673
43+ €4.9529 €212.9763
55+ €4.7885 €263.3664
74+ €4.2932 €317.6971
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess