EN
  • EN
  • DE

MAX8867EUK27-T

Part No MAX8867EUK27-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR LOW NOISE LDO / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 2.7V
Voltage Dropout (Max) 0.165V @ 150mA (Typ)
Current - Output 150mA
Current - Quiescent (Iq) 180 µA
Current - Supply (Max) 100 µA
PSRR 63dB (10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215460-MAX8867EUK27-T
Ultra Librarian 3D Model Ultra Librarian MAX8867EUK27-T CAD Model

Description

Maxim Integrated MAX8867EUK27-T Low-Dropout Linear Regulator

The MAX8867EUK27-T is a high-performance, low-dropout (LDO) linear voltage regulator from Maxim Integrated, designed to deliver a well-regulated power supply for portable and space-constrained applications. This LDO is capable of providing an output voltage of 2.7V with an input voltage range from 2.5V to 6.5V, making it suitable for a wide variety of devices, including handheld instruments, battery-powered equipment, and other portable consumer electronics.

The MAX8867EUK27-T comes in a compact 5-pin SOT23 package, which is ideal for systems where board space is at a premium. Despite its small size, this regulator offers excellent thermal performance and power efficiency, with a low quiescent current of only 90µA and a low dropout voltage, ensuring minimal power loss in operation.

One of the key features of the MAX8867EUK27-T is its ability to maintain a stable output voltage even under varying load conditions, thanks to its fast transient response. This makes it particularly useful for powering sensitive analog and digital circuits that require a consistent voltage level to operate correctly. Additionally, the device includes a range of protective features such as short-circuit protection, thermal overload protection, and a reverse battery protection mechanism, which safeguards the regulator and the downstream circuitry from potential damage.

For applications requiring precise voltage regulation, the MAX8867EUK27-T boasts an impressive load regulation of ±0.2% and line regulation of ±0.2% over the full temperature range. This level of performance ensures that the output voltage remains within tight tolerances, providing a reliable power source for critical components.

Furthermore, the MAX8867EUK27-T is designed with a low-noise output, which is particularly important for RF and audio applications where power supply noise can adversely affect signal integrity. The device also offers a logic-controlled shutdown feature, allowing the regulator to be turned off, thus conserving power when the system is in standby or not in use.

In summary, the Maxim Integrated MAX8867EUK27-T LDO is a versatile and reliable solution for applications requiring a high-quality power supply with a small footprint, excellent thermal performance, and comprehensive protection features.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to €0.1188
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to €2.7706
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to €0.3958
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to €0.5700
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess