EN
  • EN
  • DE

MAX6892ETJ+T

Part No MAX6892ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SEQ/SUPERVISOR OCT 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Sequencer
Number of Voltages Monitored 8
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 32 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 706133-MAX6892ETJ+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6892
Introduction Date February 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6892ETJ+T CAD Model

Description

Maxim Integrated MAX6892ETJ+T Voltage Monitor IC

The Maxim Integrated MAX6892ETJ+T is a sophisticated voltage monitor integrated circuit (IC) designed to provide precise power-supply monitoring and battery control solutions for a wide range of electronic applications. This compact and highly reliable IC comes in a 32-pin TQFN package, ensuring a small footprint on the printed circuit board (PCB), making it ideal for space-constrained applications.

The MAX6892ETJ+T features a quad voltage monitor, which allows it to keep track of up to four different supply voltages simultaneously. This multi-voltage monitoring capability is essential for complex electronic systems that operate on different voltage levels and require accurate voltage supervision to maintain proper functionality and safety.

One of the standout features of this IC is its programmable voltage threshold levels. Users can set precise voltage thresholds according to their specific requirements, which provides greater flexibility and control over the monitoring process. When a monitored supply voltage falls below its programmed threshold, the MAX6892ETJ+T asserts a reset signal, ensuring that the system can take appropriate actions, such as shutting down or initiating a reset sequence, to prevent damage or data loss.

The reset output from the MAX6892ETJ+T is available in both push-pull and open-drain configurations, which makes it compatible with a variety of digital interfaces. The reset signal also has an adjustable delay time, allowing designers to tailor the reset de-assertion to the needs of their system, avoiding unnecessary resets due to transient conditions.

With a wide operating temperature range, the MAX6892ETJ+T is suitable for use in harsh environments, ensuring reliable operation in industrial, automotive, and other challenging applications. The device also features low power consumption, which is critical for battery-powered devices where power efficiency is paramount.

In summary, the Maxim Integrated MAX6892ETJ+T is a versatile and reliable solution for monitoring multiple supply voltages in electronic systems. Its programmability, compact size, and robust feature set make it an excellent choice for designers looking to enhance the safety and reliability of their power supply designs.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess