EN
  • EN
  • DE

MAX6900ETT+T

Part No MAX6900ETT+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 6-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Leap Year, NVSRAM
Memory Size 31B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Operating Supply Voltage 2 V ~ 5.5 V
Current - Timekeeping (Maximum) 0.63μA ~ 1.7μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-TDFN Exposed Pad (3x3)
Win Source Part Number 706143-MAX6900ETT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6900
Introduction Date September 01, 2001
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6900ETT+T CAD Model

Description

Maxim Integrated MAX6900ETT+T Real-Time Clock

Introducing the MAX6900ETT+T, a compact and highly efficient real-time clock (RTC) from Maxim Integrated. Designed to provide precise time and date tracking, this RTC is an essential component for a wide range of applications including data loggers, industrial controllers, and consumer electronics. The MAX6900ETT+T is especially well-suited for portable devices due to its small footprint and low power consumption.

The device comes in a tiny 6-pin TDFN package, making it an ideal solution for space-constrained applications. It operates over the standard -40°C to +85°C temperature range, ensuring reliable performance across diverse environmental conditions. With a 3-wire serial interface, the MAX6900ETT+T allows for easy integration into existing designs while minimizing the number of required I/O lines.

One of the standout features of the MAX6900ETT+T is its automatic leap year compensation, which is valid up to the year 2100. This ensures that the RTC provides accurate date information, including adjustments for leap years, without requiring manual intervention. Additionally, the device offers a low-power consumption of less than 1μA in battery-backup mode with an oscillator running, which is critical for battery-powered applications where power efficiency is paramount.

The RTC also includes an integrated crystal oscillator with a frequency of 32.768kHz, which is the standard for timekeeping devices. This integrated crystal helps reduce the external component count, further simplifying design and reducing overall system cost. The MAX6900ETT+T can be powered by a wide supply voltage range of 1.7V to 5.5V, making it versatile for use in various power environments.

For added functionality, the MAX6900ETT+T features a programmable square wave output that can be set to a variety of frequencies, providing a useful clock signal for other parts of the system. This, along with its robust timekeeping capabilities, makes the MAX6900ETT+T an excellent choice for designers looking for a reliable and feature-rich RTC solution.

Maxim Integrated's commitment to quality and reliability ensures that the MAX6900ETT+T meets the stringent requirements of modern electronic systems, providing accurate timekeeping and system synchronization in a miniature package.

You May Also Be Interested in

Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
IC BATT CHG I2C RTC W/TRICKLE
Lowest to $5.3838
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP / Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm)
Lowest to $74.7902
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9707 $59.4140
48+ $2.4382 $117.0336
74+ $2.3620 $174.7880
102+ $2.2857 $233.1414
131+ $2.2095 $289.4445
175+ $1.9808 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess