EN
  • EN
  • DE

TMX320C6678CYP

Part No TMX320C6678CYP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 841FCBGA / DSP Fixed-Point/Floating-Point 64bit 1GHz 8000MIPS 841-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C66x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed/Floating Point
Interface EBI/EMI, I2C, PCIe, SPI, TSIP, UART, 10/100/1000 Ethernet
Clock Rate 1GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 8.5MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core Variable
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 841-BFBGA, FCBGA
Manufacturer Package 841-FCBGA (24x24)
Win Source Part Number 797683-TMX320C6678CYP
Popularity Medium
Supply and Demand Status Limited
Family Name TMX320C6678
Introduction Date November 01, 2010
ECCN 5A991.b.4.a
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMX320C6678CYP CAD Model

Description

The TMX320C6678CYP is a high-performance multicore digital signal processor (DSP) from Texas Instruments (TI), designed to cater to the demanding needs of high-throughput, real-time processing applications. This DSP is part of the TMS320C66x family of devices, which are known for their robust architecture, integrating multiple enhanced very-long-instruction-word (VLIW) TMS320C66x DSP core(s).

Key Features and Benefits

  • Advanced Multicore Architecture: The TMX320C6678CYP features eight C66x DSP cores, each running at a core speed of up to 1.25 GHz, providing the computational power necessary for parallel processing and efficient handling of multiple tasks simultaneously.
  • High-Performance Computing: With its ability to deliver up to 160 GFLOPs of combined fixed and floating-point performance, this DSP is ideal for applications requiring intensive mathematical computations such as high-end imaging, telecom infrastructure, and mission-critical defense systems.
  • Integrated Memory: The device includes a variety of memory options, such as 4MB of shared L2 cache and 32KB of L1 program and data cache per core, optimizing data throughput and system performance.
  • Scalable and Flexible: The TMX320C6678CYP supports high-bandwidth peripherals and I/Os, including PCIe, Gigabit Ethernet, and RapidIO, allowing for scalable and flexible system designs.
  • Software Support: TI provides comprehensive software support for the TMS320C6678CYP, including the TI C/C++ compiler, multicore software development kit (MCSDK), and optimized libraries, which help in reducing development time and effort.

Applications

The TMX320C6678CYP is suitable for a wide range of applications, including:

  • Wireless base station infrastructure
  • Medical imaging systems
  • Video surveillance and analytics
  • High-performance computing
  • Industrial automation and control

With its powerful multicore processing capabilities, extensive memory integration, and comprehensive software support, the TMX320C6678CYP from Texas Instruments represents a formidable solution for designers and engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess