EN
  • EN
  • DE

MAX691EJE

Part No MAX691EJE
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 16CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Tube
Product Status Active
Programmable Not Verified
Type Battery Backup Circuit
Number of Voltages Monitored 1
Voltage - Threshold 4.65V
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 35ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Base Product Number MAX691
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 632049-MAX691EJE
Ultra Librarian 3D Model Ultra Librarian MAX691EJE CAD Model

Description

The MAX691EJE from Maxim Integrated is a comprehensive microprocessor (µP) supervisory circuit that provides several essential functions for µP system monitoring. This integrated circuit (IC) ensures that the µP and its associated hardware are reset to a known, stable state upon power-up, power-down, or during a brownout condition. It is an essential component for systems that require high reliability and resilience.

Key Features

  • Power Supply Monitoring: The MAX691EJE continuously monitors the power supply voltage and ensures that the system has a stable power supply before the µP is allowed to operate. This prevents the µP from running with insufficient power that could lead to unpredictable behavior.
  • Power-On Reset: Upon power-up, the IC generates a reset pulse to initialize the µP correctly. This reset pulse is maintained for a sufficient duration to allow the power supply and µP to stabilize.
  • Battery Backup Switching: This device can automatically switch to a backup battery when the primary power supply fails, ensuring uninterrupted operation of critical system functions.
  • Memory Write Protection: During power failures or brownout conditions, the MAX691EJE protects against erroneous writes to memory by disabling write operations, thus preserving data integrity.
  • Watchdog Timer: A built-in watchdog timer ensures that the µP is operating correctly. If the µP fails to provide a periodic signal to the timer, the MAX691EJE will issue a reset signal to the µP to recover from any potential hang-up or malfunction.

Applications

With its robust feature set, the MAX691EJE is ideal for critical applications where system reliability cannot be compromised. It is widely used in:

  • Computers and Controllers
  • Intelligent Instruments
  • Portable/Battery-Powered Equipment
  • Industrial Systems
  • Communication Devices

Package and Availability

The MAX691EJE is packaged in a 16-pin JEDEC standard configuration, which makes it easy to integrate into a wide variety of system designs. It is available for ordering from Maxim Integrated and its authorized distributors, ensuring that designers can incorporate this critical supervisory function into their systems with ease.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess