EN
  • EN
  • DE

MAX6950EEE

Part No MAX6950EEE
Manufacturer Maxim Integrated
Description Serially Interfaced, +2.7V to +5.5V, 5- and 8-Digit LED Display Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214751-MAX6950EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6950EEE CAD Model

Description

Maxim Integrated MAX6950EEE LED Display Driver

The MAX6950EEE from Maxim Integrated is a compact, serially interfaced LED display driver that is designed to control up to five 7-segment numeric LED displays, bar-graph displays, or 40 individual LEDs. This versatile driver is housed in a 16-pin QSOP package, making it an ideal choice for space-constrained applications that require dynamic visual feedback.

Key Features

  • Integrated Multiplexing: The MAX6950EEE incorporates a built-in multiplex scan circuit that allows it to manage multiple displays or LEDs with minimal external components, reducing the complexity of the circuit design.
  • Serial Interface: With its SPI™/QSPI™/MICROWIRE™ compatible serial interface, the device can be easily controlled by a wide range of microcontrollers, making it highly adaptable to various design requirements.
  • Individual LED Control: It provides precise control over each LED, enabling the creation of custom characters or symbols beyond the standard 7-segment numerals.
  • Intensity Control: The MAX6950 offers 16-step digital brightness control, allowing the user to adjust the intensity of the display to suit various lighting conditions.
  • Low Power Consumption: Designed for power-sensitive applications, the device features a low-power shutdown mode that significantly reduces power consumption when the display is not in use.

Applications

  • Industrial Control Panels
  • Instrumentation Displays
  • Medical Equipment
  • Consumer Electronics
  • Point-of-Sale Terminals

The MAX6950EEE is a reliable and efficient solution for designers looking to add LED displays to their projects without the need for complex wiring or additional decoding hardware. Its robust feature set ensures that it can meet the demands of a wide range of applications, delivering clear and bright visual feedback to users. Whether you're working on a simple DIY project or developing a sophisticated industrial system, the MAX6950EEE offers a simple yet powerful way to integrate LED displays into your design.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8657 $71.5971
6+ $19.5821 $117.4926
8+ $18.9702 $151.7616
11+ $18.3583 $201.9413
15+ $17.7463 $266.1945
19+ $15.9105 $302.2995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess