EN
  • EN
  • DE

MAX6956AAI

Part No MAX6956AAI
Manufacturer Maxim Integrated
Description 2-Wire-Interfaced, 2.5V to 5.5V, 20-Port or 28-Port LED Display Driver and I/O Expander
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214755-MAX6956AAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6956AAI CAD Model

Description

Maxim Integrated MAX6956AAI Product Overview

The MAX6956AAI from Maxim Integrated is a sophisticated LED driver and I/O expander that offers a versatile solution for controlling up to 28 individual LEDs or 20 mixed LEDs and pushbutton switches. Packaged in a compact 28-pin SSOP, this integrated circuit is designed to interface with a variety of microcontrollers via the I²C-compatible serial interface, making it an ideal choice for applications requiring multiple LED indicators and buttons, such as front panel displays, industrial control panels, and user interfaces.

Key Features of the MAX6956AAI

  • Flexible Control: This device allows individual control of each LED with features such as on/off, blinking, and intensity adjustment without the need for constant software attention, freeing up processor time for other tasks.
  • Expanded I/O: The MAX6956AAI can also function as a key switch controller, providing built-in key scan functionality for up to 8x8 key switch matrix, reducing the number of pins needed on the microcontroller.
  • Intensity Levels: It supports 16 levels of intensity for LEDs, enabling the creation of sophisticated lighting effects and power management.
  • Transition Effects: The device can be programmed for transition effects between intensity levels, enhancing the visual appeal of the user interface.
  • High Integration: Its high level of integration reduces component count and simplifies PCB layout, leading to cost savings and more reliable designs.
  • Power Saving: The MAX6956AAI includes features for reducing power consumption, such as shutdown mode and segment blinking synchronized to an external clock.

Applications

The MAX6956AAI's versatility makes it suitable for a wide range of applications, including:

  • Industrial control panels
  • Automotive dashboard instrumentation
  • Portable instrumentation
  • Medical equipment
  • Telecommunication devices
  • Home automation systems

With its robust design and comprehensive feature set, the MAX6956AAI from Maxim Integrated stands out as a high-performance solution for complex LED display and input device management in modern electronic systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9073 $65.4438
13+ $8.9496 $116.3448
20+ $8.6699 $173.3980
28+ $8.3903 $234.9284
36+ $8.1106 $291.9816
48+ $7.2716 $349.0368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess