EN
  • EN
  • DE

MAX6960ATH+

Part No MAX6960ATH+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR MATRIX 8X8 44TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LED Driver 44-TQFN (7x7)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 44-WFQFN Exposed Pad
Case / Package 44-TQFN (7x7)
Family Name MAX6960
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 43
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925621-MAX6960ATH+
Ultra Librarian 3D Model Ultra Librarian MAX6960ATH+ CAD Model

Description

Maxim Integrated MAX6960ATH+ Product Overview

The Maxim Integrated MAX6960ATH+ is a sophisticated LED driver designed to offer a seamless and efficient solution for controlling and driving matrix and numeric LED displays. This high-performance device is part of Maxim's MAX6960–MAX6963 series, and it stands out for its integration of a 10MHz SPI-compatible serial interface, which allows for quick data transfer and reduced wiring complexity.

The MAX6960ATH+ is capable of driving a 4-digit, 8-segment numeric LED display or a 64-pixel monochrome LED matrix. It offers individual LED segment control, giving users the ability to create dynamic and visually appealing displays for a variety of applications, including industrial control panels, message boards, and advertising displays.

One of the key features of the MAX6960ATH+ is its built-in 8x8 static RAM that stores each digit or pixel's grayscale data. This feature, coupled with automatic data synchronization, simplifies the design process and reduces the need for continuous microcontroller intervention. The device also supports global brightness control, which allows users to adjust the intensity of the entire display easily.

The MAX6960ATH+ operates over a wide supply voltage range from 4.5V to 5.5V, making it suitable for a wide array of applications and ensuring compatibility with standard logic levels. Additionally, it incorporates thermal shutdown and open-LED detection features to ensure reliable and safe operation over its specified temperature range of -40°C to +125°C.

This LED driver comes in a compact 44-pin TQFN-EP package, which is ideal for space-constrained applications. Its surface-mount design allows for a streamlined manufacturing process and a reduction in overall product size.

In summary, the Maxim Integrated MAX6960ATH+ is a versatile and reliable solution for driving LED displays. Its ease of use, combined with advanced features like SPI interface, grayscale control, and built-in safety measures, make it an excellent choice for designers looking to enhance their display applications with high-quality visual effects.

You May Also Be Interested in

Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1120 $90.2240
3+ $37.0150 $111.0450
5+ $35.8583 $179.2915
6+ $34.7015 $208.2090
8+ $33.5448 $268.3584
10+ $30.0747 $300.7470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess