EN
  • EN
  • DE

MAX704

Part No MAX704
Manufacturer Maxim Integrated
Description Low-Cost μP Supervisory Circuits with Battery Backup
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214781-MAX704
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian MAX704 CAD Model

Description

Maxim Integrated's MAX704: Microprocessor Supervisory Circuit

The MAX704 is a compact, highly integrated microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides maximum protection for your system by ensuring a proper power-on reset and maintaining a reset output until the system voltage has stabilized and is within acceptable parameters for reliable system operation.

This supervisory circuit is specifically engineered to keep microprocessor systems safe from erratic operation during power-up, power-down, and brown-out conditions. The MAX704 offers a combination of features that make it ideal for portable and space-constrained applications, including its small footprint and low power consumption.

Key Features:

  • Power Supply Monitoring: The MAX704 monitors the system VCC and keeps the µP in reset mode during power-ups and whenever the VCC falls below the factory-set reset threshold. The reset threshold can be chosen from several preset voltages to match the voltage requirements of different microprocessors.
  • Manual Reset Input: A dedicated manual reset input allows for a system reset to be initiated with an external pushbutton or logic signal, providing an additional layer of control.
  • Low Power Consumption: The device is designed for low power consumption, making it well-suited for battery-operated systems. Its quiescent current is typically only 17µA, which helps to extend battery life in portable applications.
  • Reset Timeout: After the VCC has risen above the reset threshold, the MAX704 keeps the processor in the reset state for a preset timeout period, ensuring the system has sufficient time to stabilize.
  • Compact Packaging: The MAX704 is available in a variety of packages, including the space-saving 8-pin µMAX, and SO packages, which are suitable for applications where space is at a premium.

The MAX704's combination of features ensures that it is a reliable choice for system designers looking to enhance the operational stability and safety of their microprocessor-based systems. With its precision monitoring capabilities and user-friendly design, the MAX704 from Maxim Integrated is an essential component for any application requiring robust power supply supervision.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess