EN
  • EN
  • DE
  • IT

MAX7301ANI+

Part No MAX7301ANI+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER SPI 28B 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Number of I/O 28
Interface SPI
Interrupt Output Yes
Output Type Push-Pull
Current - Output Source/Sink 4.5mA, 10mA
Clock Frequency 26MHz
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-PDIP
Win Source Part Number 706308-MAX7301ANI+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7301ANI+
Introduction Date February 20, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX7301ANI+ CAD Model

Description

Maxim Integrated MAX7301ANI+ Product Overview

The MAX7301ANI+ is a highly versatile, 28-port programmable I/O expander from Maxim Integrated, designed to add additional digital I/O lines to microcontroller-based systems. This compact integrated circuit is housed in a 28-pin SSOP package and is ideal for applications where board space is at a premium and I/O demands are high.

Key Features

  • Expandable I/O Lines: The MAX7301ANI+ provides 20 I/O ports configured as either inputs or outputs, plus 8 fixed inputs, for a total of 28 ports. This allows for significant expansion of a microcontroller's I/O capabilities.
  • Programmable Logic Levels: The device operates with a 2.5V to 5.5V supply voltage, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • High Integration: It includes key features such as built-in pull-up resistors, transition detection on inputs, and over-temperature shutdown, which simplifies design and reduces external component count.
  • Serial Interface: Communication with the MAX7301ANI+ is achieved through a standard SPI™-compatible serial interface, enabling easy integration with most microcontrollers.
  • Output Drive Capability: The device can source or sink up to 20mA per port, allowing direct drive of LEDs and other low-power devices.

Applications

The MAX7301ANI+ is suitable for a wide range of applications, including:

  • LED displays and keypads
  • Industrial control systems
  • Portable devices
  • Automotive control systems
  • Embedded systems requiring additional I/Os

Design and Integration

Engineers can take advantage of the MAX7301ANI+'s programmability to customize their I/O configurations to match specific application requirements. The device's serial interface simplifies connection to a host microcontroller, and the SPI compatibility ensures that it can be integrated into existing designs with minimal effort.

The MAX7301ANI+ is an excellent choice for designers looking to expand the I/O capabilities of their systems without the need for additional microcontrollers or complex wiring, thereby saving time and reducing system complexity. With its robust feature set and ease of integration, the MAX7301ANI+ is a go-to solution for a multitude of I/O expansion needs.

You May Also Be Interested in

Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.5300
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Need more? Email Us
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.1000
ON Semiconductor
IO EXPANDER / I/O Expander
Lowest to $10.2931
Infineon Technologies
IC XPNDR 100KHZ I2C 28SSOP
Lowest to $9.1272
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Maxim Integrated
I/O PORT EXPANDER
Lowest to $9.7792
Harris Corporation
IC XPNDR PARALLEL 24DIP
Need more? Email Us
Renesas Electronics America
IC XPNDR 100KHZ I2C 16SOP
Lowest to $1.4733

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess