The MAX730ACSA+ from Maxim Integrated is a high-efficiency, low-dropout (LDO), linear voltage regulator designed to deliver a continuous output current of up to 5A with a dropout voltage of just 500mV at full load. This makes it an ideal solution for applications that require a high current supply with minimal power loss.
Key Features
- High Output Current: Capable of delivering up to 5A of continuous output current.
- Low Dropout Voltage: Maintains a dropout voltage of only 500mV at full load, enhancing power efficiency.
- Adjustable Output: The output voltage can be adjusted from 1.25V to 13.8V, providing flexibility for various applications.
- Thermal Protection: Features an internal thermal-overload protection system that shuts down the output when the internal temperature exceeds safe operating limits.
- Short-Circuit Protection: Includes a current-limiting feature to protect against short-circuit conditions.
- Stable with Low-ESR Capacitors: Stable with ceramic capacitors as low as 10µF, reducing the size and cost of the external components.
Applications
The MAX730ACSA+ is suitable for a wide range of applications, particularly where high current and low voltage dropout are critical. Some typical applications include:
- High-performance DSPs and microprocessors
- Telecommunications infrastructure
- Networking equipment
- Industrial systems
- Automotive electronics
Package and Quality
This voltage regulator is offered in an 8-pin SOIC package, ensuring a compact footprint for space-constrained applications. Maxim Integrated's commitment to quality means the MAX730ACSA+ is designed for reliability and performance, meeting the stringent requirements of industrial and automotive-grade specifications.
Ordering Information
The MAX730ACSA+ is available for order now. For more information on pricing and availability, please contact Maxim Integrated or an authorized distributor.