EN
  • EN
  • DE

BD9851EFV

Part No BD9851EFV
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 2ch switching regulator controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152947-BD9851EFV
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD9851EFV CAD Model

Description

The BD9851EFV is a DC/DC converter controller manufactured by Rohm Semiconductor. It is designed for use in applications requiring a highly efficient step-down (buck) conversion from a higher input voltage to a lower, regulated output voltage. This controller utilizes a PWM (Pulse Width Modulation) control scheme to achieve high efficiency and stable voltage regulation. It is typically used in power supplies for LCD TVs, monitors, and other similar applications.

Applications

  • Power supplies for LCD TVs
  • Power supplies for LCD Monitors
  • Power supplies for Set-Top Boxes
  • Power supplies for DVD Players
  • General-purpose DC/DC Conversion

Features

  • PWM Control: Uses Pulse Width Modulation for efficient power conversion.
  • Overcurrent Protection (OCP): Protects the controller and the load from excessive current.
  • Overvoltage Protection (OVP): Protects the load from excessive output voltage.
  • Short Circuit Protection (SCP): Shuts down the controller in the event of a short circuit.
  • Under Voltage Lockout (UVLO): Prevents operation when the input voltage is too low.
  • Adjustable Output Voltage: Allows for customization of the output voltage to suit different application requirements.

Benefits

  • High Efficiency: PWM control ensures efficient power conversion, reducing heat generation and extending battery life in portable devices.
  • Reliable Operation: Comprehensive protection features safeguard the controller and load from damage.
  • Stable Output Voltage: Provides a consistent and regulated output voltage, improving the performance of connected devices.
  • Versatile Application: Adjustable output voltage allows for use in a wide range of applications.
  • Safety Features: Overvoltage and undervoltage lockout enhances the overall safety and stability of power supply.

The BD9851EFV is ideally suited for applications requiring high efficiency, robust protection features, and stable voltage regulation. Its adjustable output voltage provides flexibility in design, making it suitable for various applications. The internal protection features ensure reliable operation even under fault conditions. The device typically operates at a high switching frequency, allowing for the use of smaller external components, reducing overall system size. Furthermore, soft-start functionality is often incorporated to limit inrush current during startup, further enhancing the robustness of the design.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7036 $62.7396
25+ $4.6798 $116.9950
39+ $4.5336 $176.8104
53+ $4.3874 $232.5322
69+ $4.2412 $292.6428
92+ $3.8024 $349.8208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess