EN
  • EN
  • DE

LTC3836EUFD#PBF

Part No LTC3836EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28QFN / DC/DC Cntrlr Dual-OUT Step Down 750kHz 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 2.75 V ~ 4.5 V
Frequency - Switching 300kHz ~ 750kHz
Duty Cycle (Maximum) 97%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 783700-LTC3836EUFD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3836
Introduction Date October 03, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3836EUFD#PBF CAD Model

Description

The LTC3836EUFD#PBF is a high-performance, dual-output synchronous step-down switching regulator controller designed by Linear Technology. This advanced controller is specifically engineered to drive all N-channel power MOSFET stages, which are known for their efficiency and reliability in power conversion applications.

Key Features

  • Wide Input Voltage Range: The LTC3836EUFD#PBF operates from a 4.5V to 28V input voltage range, making it suitable for a variety of applications, including industrial, automotive, and telecommunications power systems.
  • Dual Output Channels: This controller is capable of regulating two outputs with independent control loops, allowing for precise voltage regulation and power distribution.
  • High Efficiency: With its ability to drive N-channel MOSFETs and integrated features such as adaptive shoot-through protection, the LTC3836EUFD#PBF minimizes power losses and enhances overall system efficiency.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 250kHz to 750kHz, or it can be synchronized to an external clock, providing flexibility in optimizing the performance of the power supply.
  • Robust Protection Features: The product includes overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation under various conditions and safeguarding the system against potential damage.

Applications

The LTC3836EUFD#PBF is versatile and can be used in a wide range of applications. Its robust feature set makes it an ideal choice for complex systems requiring multiple power rails, such as:

  • Power distribution systems
  • Networking and telecommunications equipment
  • Industrial control systems
  • Automotive electronics

Package and Quality

Encased in a 28-lead QFN (4mm × 5mm) package, the LTC3836EUFD#PBF is designed for compact and thermally efficient layouts. Linear Technology's commitment to high-quality manufacturing ensures that this controller meets stringent performance and reliability standards, making it a trusted component for critical power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Lowest to $1.7463
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7296 $51.8624
45+ $2.2396 $100.7820
70+ $2.1697 $151.8790
96+ $2.0997 $201.5712
124+ $2.0297 $251.6828
165+ $1.8197 $300.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess