EN
  • EN
  • DE

MCP19117-E/MQ

Part No MCP19117-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULTI CONFIG 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down I²C DC-DC Controller IC 28-QFN (5x5)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Package Tube
Supply Voltage 4.5V ~ 42V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-QFN (5x5)
Family Name MCP19117
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884125-MCP19117-E/MQ
Ultra Librarian 3D Model Ultra Librarian MCP19117-E/MQ CAD Model

Description

The MCP19117-E/MQ is an innovative mixed-signal controller from Microchip Technology, designed to deliver precision and efficiency in a wide variety of power-conversion applications. This advanced device is a combination of an analog-based Pulse-Width Modulation (PWM) controller with a fully integrated 8-bit PIC microcontroller. It offers a unique solution that bridges the gap between traditional analog-based control systems and digital signal processing, providing designers with flexibility, programmability, and ease of implementation.

Key Features:

  • Integrated Microcontroller: The onboard 8-bit PIC microcontroller is fully programmable, enabling custom control algorithms, compensations, and system monitoring functionalities.
  • High-Frequency PWM: The device supports high-frequency PWM operation, which allows for smaller passive components, resulting in a more compact and cost-effective design.
  • Advanced Analog Features: It includes a high-performance error amplifier, a low-side current sensing option, and a range of protection features such as overcurrent limit, overvoltage protection, and thermal shutdown.
  • I2C Communication: An integrated I2C interface enables communication with other devices in the system, facilitating advanced control and monitoring capabilities.
  • Wide Operating Voltage Range: The MCP19117-E/MQ operates over a broad input voltage range, accommodating various power supply configurations.
  • Extended Temperature Range: This robust controller is designed to operate in extended temperature ranges, making it suitable for industrial and automotive applications.

Applications:

The MCP19117-E/MQ is ideal for a wide range of applications, including but not limited to:

  • DC-DC Converters
  • Battery Chargers
  • LED Lighting
  • Power Supplies for Consumer Electronics
  • Automotive and Industrial Power Systems

With its combination of analog precision and digital control, the MCP19117-E/MQ offers an unparalleled level of performance and flexibility. Its ability to adapt to a variety of power management tasks makes it a go-to choice for designers looking to optimize their power conversion systems with a single, integrated solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3395 $56.0370
14+ $7.6632 $107.2848
21+ $7.4238 $155.8998
28+ $7.1843 $201.1604
36+ $6.9448 $250.0128
49+ $6.2264 $305.0936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess