EN
  • EN
  • DE

MAX1845EEI

Part No MAX1845EEI
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28QSOP / Dual, High-Efficiency, Step-Down Controller with Accurate Current Limit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Frequency - Switching 200kHz, 300kHz, 420kHz, 540kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-QSOP
Part Number Series MAX1845
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809565-MAX1845EEI
Ultra Librarian 3D Model Ultra Librarian MAX1845EEI CAD Model

Description

The MAX1845EEI from Maxim Integrated is a high-performance, dual-output step-down controller designed to provide efficient power management solutions for a variety of applications. This advanced controller operates from a supply voltage of 2.25V to 5.5V, making it ideal for battery-operated devices as well as for systems that require a low-power standby mode.

One of the standout features of the MAX1845EEI is its ability to maintain a high level of efficiency across a wide range of load conditions. This is achieved through its use of a pulse-frequency modulation (PFM) control scheme that reduces switching losses at light loads, thereby enhancing battery life in portable applications. When higher power is required, the controller seamlessly transitions to a fixed-frequency pulse-width modulation (PWM) mode to provide a stable and efficient power supply.

The dual outputs of the MAX1845EEI are independently adjustable, which allows for precise voltage regulation tailored to the needs of specific circuits or system components. This flexibility is particularly beneficial in systems where multiple voltage rails are required, such as in mixed-signal designs that include both analog and digital components.

Safety and reliability are also key considerations in the design of the MAX1845EEI. It incorporates a variety of protective features, including under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown. These features help to prevent damage to the device and the system it powers in adverse conditions.

For design simplicity, the MAX1845EEI is available in a compact 28-pin QSOP package. This small footprint makes it suitable for space-constrained applications while still providing the performance and functionality expected from a high-quality power management solution.

In summary, the MAX1845EEI is a versatile, efficient, and reliable choice for designers looking to optimize power consumption and extend battery life in their dual-output applications. With its advanced control scheme, flexible output configuration, and robust protection features, this step-down controller from Maxim Integrated stands out as a leading solution in power management technology.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $4.0465

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6182 $64.7280
90+ $1.3278 $119.5020
135+ $1.2864 $173.6640
190+ $1.2448 $236.5120
240+ $1.2033 $288.7920
325+ $1.0788 $350.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess