EN
  • EN
  • DE

CS8281YDPR5

Part No CS8281YDPR5
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V/5V D2PAK-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 74V
Voltage - Output (Min/Fixed) 5V, 5V
Voltage Dropout (Max) 0.6V @ 100mA, 0.6V @ 250mA
Current - Output 100mA, 250mA
Current - Quiescent (Iq) 150 µA
Current - Supply (Max) 50 mA
PSRR 70dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package D2PAK-5
Base Product Number CS8281
Standard Package 750 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580777-CS8281YDPR5
Ultra Librarian 3D Model Ultra Librarian CS8281YDPR5 CAD Model

Description

The ON Semiconductor CS8281YDPR5 is a high-performance, automotive-grade voltage regulator designed to meet the rigorous standards of vehicular applications. This robust component is engineered to provide a stable and reliable power supply in a wide range of automotive electronics, from infotainment systems to advanced driver-assistance systems (ADAS).

Key Features

  • Output Voltage: The device offers a precise output voltage, ensuring consistent performance for sensitive automotive electronics.
  • High Current Capability: With the ability to supply a significant current, the CS8281YDPR5 can power a variety of components without faltering under high-demand situations.
  • Thermal Protection: An integrated thermal shutdown feature prevents the regulator from overheating, enhancing the safety and longevity of both the device and the application.
  • Low Dropout: The low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.
  • Package: Encased in a durable package, the CS8281YDPR5 is designed to withstand the harsh conditions typical in automotive environments, including vibration and temperature extremes.

Applications

The CS8281YDPR5 is suitable for a broad array of automotive applications, including but not limited to:

  • Power supplies for microcontrollers and other digital systems
  • Infotainment and multimedia systems
  • Instrument clusters
  • ADAS and safety-related systems
  • Body control modules

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components that meet the stringent requirements of the automotive industry. The CS8281YDPR5 is no exception, with its design and manufacturing processes geared towards ensuring reliability and performance under the most demanding conditions. This product is AEC-Q100 qualified, reflecting its compliance with automotive industry quality standards.

For designers and engineers looking for a dependable voltage regulator for their next automotive project, the CS8281YDPR5 from ON Semiconductor stands out as a superior choice, offering a perfect blend of performance, durability, and safety.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8336 $59.5056
50+ $2.3249 $116.2450
77+ $2.2523 $173.4271
106+ $2.1796 $231.0376
138+ $2.1070 $290.7660
184+ $1.8890 $347.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess