EN
  • EN
  • DE

BA09SFP

Part No BA09SFP
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Regulator, low drop-out type with ON/OFF switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1150993-BA09SFP
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA09SFP CAD Model

Description

The BA09SFP is a linear regulator manufactured by Rohm Semiconductor. It is designed to provide a regulated 9V output. This regulator is characterized by its relatively high output voltage, making it suitable for powering devices and circuits that require a 9V supply.

Applications

  • Powering Operational Amplifiers: Provides a stable 9V supply for operational amplifiers in various circuits.
  • Sensor Systems: Used to power sensors requiring a 9V supply voltage.
  • Industrial Equipment: Powers control circuits and other electronic components in industrial applications.
  • Consumer Electronics: Used in audio equipment, test and measurement instruments, and other consumer devices requiring a 9V rail.
  • Hobbyist Projects: Provides a convenient and regulated 9V source for electronics projects.

Features

  • Fixed 9V Output Voltage: Provides a stable and precise 9V output.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Short Circuit Protection: Safeguards the regulator and the load from short circuits.
  • High Output Voltage Accuracy: Ensures a stable and accurate 9V output.
  • Compact Package: Suitable for space-constrained designs.

Benefits

  • Stable Voltage Supply: Provides a consistent and accurate 9V for sensitive electronic components.
  • Enhanced System Reliability: Protection features prevent damage from common electrical faults.
  • Simplified Power Management: Easy to integrate into various power supply designs.
  • Versatile Application: Suitable for a wide range of devices and circuits requiring a 9V supply.

Additional Details

The BA09SFP typically comes in a surface-mount package designed for automated assembly. It requires external capacitors for stable operation. The device's datasheet provides detailed information on its electrical characteristics, thermal performance, and recommended operating conditions. It is important to consider the input voltage range, output current limits, and thermal management guidelines to ensure proper operation and prevent damage. The fixed 9V output simplifies design and reduces the number of external components required.

This linear regulator is a reliable solution for applications needing a stable and protected 9V power supply. Its integrated protection features and compact design make it a versatile component for numerous electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6604 $57.9624
15+ $7.9268 $118.9020
23+ $7.6784 $176.6032
32+ $7.4313 $237.8016
41+ $7.1829 $294.4989
54+ $6.4403 $347.7762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess