EN
  • EN
  • DE

LT3029HMSE#PBF

Part No LT3029HMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 1.215V
Maximum Output Voltage 19.5V
Maximum Dropout Voltage 0.46V at 500mA, 0.46V at 500mA
Current - Output 500mA, 500mA
PSRR 67dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 16-TFSOP Exposed Pad
Supplier Device Package 16-MSOP-EP
Part Number Series LT3029
Manufacturer Pack Quantity 37
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812093-LT3029HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3029HMSE#PBF CAD Model

Description

The LT3029HMSE#PBF is a high-performance, low-dropout linear regulator from Linear Technology, designed to deliver precision, dual output voltages with a low noise profile, making it ideal for sensitive applications. This regulator provides up to 500mA of output current per channel and supports a wide input voltage range, ensuring versatility across various platforms.

Key Features

  • Dual Outputs: The LT3029 offers two independent voltage outputs, each capable of delivering up to 500mA, allowing for simultaneous regulation of different voltage levels within a system.
  • Wide Input Voltage Range: With an input voltage range from 1.8V to 20V, the LT3029HMSE#PBF is flexible and can accommodate a broad spectrum of supply voltages.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation, even with very small differences between the input and output voltages, thus preserving battery life in portable applications.
  • Low Noise: This regulator is optimized for low noise output, which is critical for RF and precision analog circuits, ensuring minimal interference with sensitive components.
  • Stable with Low ESR Capacitors: The LT3029 is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than electrolytic capacitors, providing improved performance and reliability.
  • Thermal Protection: The device includes internal thermal protection to safeguard against overheating, which is essential for maintaining the longevity and reliability of the regulator and the overall system.

Applications

The LT3029HMSE#PBF is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable and battery-powered equipment
  • RF and telecommunications
  • Data acquisition systems
  • Medical devices
  • Industrial controls

Package Information

The LT3029HMSE#PBF is available in a 12-lead MSOP package with a thermal pad. This compact package is suitable for space-constrained applications while still providing excellent thermal performance.

With its dual output capability, wide input voltage range, and low noise operation, the LT3029HMSE#PBF is an excellent choice for designers who require a reliable and high-quality power solution.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7223 $68.1669
6+ $18.6439 $111.8634
9+ $18.0613 $162.5517
12+ $17.4787 $209.7444
15+ $16.8961 $253.4415
20+ $15.1482 $302.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess