EN
  • EN
  • DE

LDLN025J2925R

Part No LDLN025J2925R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.925V 4FLIPCHIP / 250 mA ultra low noise LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 2.925V
Maximum Dropout Voltage 0.2V at 250mA
Current - Output 250mA
Current - Quiescent (Iq) 25μA
Current - Supply (Maximum) 425μA
PSRR 80dB ~ 60dB (100Hz ~ 100KHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-XFBGA, FCBGA
Supplier Device Package 4-FlipChip
Part Number Series LDLN025
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801423-LDLN025J2925R
Ultra Librarian 3D Model Ultra Librarian LDLN025J2925R CAD Model

Description

The LDLN025J2925R is a high-performance, low-dropout voltage regulator (LDO) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This LDO is designed to offer a stable and reliable power supply solution for various electronic applications that require precise voltage regulation with minimal power loss.

Key Features

  • Low Dropout: The LDLN025J2925R boasts an ultra-low dropout voltage, which makes it an ideal choice for applications where the input voltage is very close to the output voltage, ensuring efficient operation and maximum battery life.
  • High Accuracy: This LDO offers excellent load and line regulation, maintaining a consistent output voltage even under varying input voltages and load conditions. This precision is crucial for sensitive electronic components that require a stable power supply.
  • Adjustable Output: The output voltage of the LDLN025J2925R can be adjusted to meet the needs of specific applications, providing designers with flexibility in their circuit designs.
  • Low Quiescent Current: It features a low quiescent current, which minimizes power consumption when the device is in idle mode, making it suitable for battery-powered devices and energy-sensitive applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating, ensuring the longevity and reliability of both the LDO and the electronic system it powers.
  • Wide Operating Temperature Range: Suitable for diverse environments, the LDLN025J2925R operates effectively across a broad temperature range.

Applications

The LDLN025J2925R is a versatile component that can be used in a wide array of applications. It is particularly well-suited for portable devices, medical equipment, and industrial controls, where power efficiency and space constraints are of paramount importance. Its ability to provide a stable and noise-free power supply also makes it an excellent choice for sensitive RF applications and precision analog circuits.

Conclusion

With its combination of low dropout voltage, high accuracy, adjustable output, and low power consumption, the LDLN025J2925R from STMicroelectronics is an optimal solution for designers looking for a reliable LDO voltage regulator. Its robust feature set ensures that it can meet the stringent requirements of a multitude of electronic applications, maintaining performance and protecting the integrity of the system it powers.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1690 $174.0700
1,415+ $0.1635 $231.3525
1,830+ $0.1582 $289.5060
2,445+ $0.1418 $346.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,700 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess