EN
  • EN
  • DE

MAX5015CSA+

Part No MAX5015CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 13 V to 36 V
Frequency - Switching 275kHz
Duty Cycle (Max) 50%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1069057-MAX5015CSA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5015CSA+ CAD Model

Description

Maxim Integrated MAX5015CSA+ High-Voltage, Step-Down DC-DC Controller

The MAX5015CSA+ is a robust and efficient high-voltage, step-down DC-DC controller designed by Maxim Integrated to deliver precise power management in a variety of applications. This versatile controller is suitable for use in distributed power systems, industrial controls, telecommunications equipment, and other electronics requiring a compact, high-performance power solution.

With its wide input voltage range of 7.5V to 76V, the MAX5015CSA+ can handle varying input conditions, making it ideal for environments where input voltages can be unpredictable. This feature ensures that the end devices operate reliably even under fluctuating power conditions. The device operates at a fixed 125kHz switching frequency, which allows for a good balance between efficiency and component size, helping to minimize the overall footprint of the power supply design.

One of the key features of the MAX5015CSA+ is its integrated high-voltage startup circuit, which enables the controller to quickly and safely ramp up to operating voltage, even when dealing with high input voltages. This startup circuit simplifies the design and reduces the need for additional external components, which can save both space and cost.

The MAX5015CSA+ also includes a variety of protection features to ensure the longevity and reliability of the end application. These include cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout (UVLO). The current limit feature helps to prevent damage from overcurrent conditions, while the thermal shutdown protects the device from overheating. The UVLO ensures that the controller operates within its safe voltage range, preventing potential damage from low-voltage conditions.

Available in a compact 8-pin SO package, the MAX5015CSA+ is designed for easy integration into a wide range of power management systems. Its small size and high level of integration make it an excellent choice for designers looking to create compact, efficient, and reliable power solutions.

Overall, the MAX5015CSA+ from Maxim Integrated stands out as a powerful and reliable choice for any application requiring a high-voltage, step-down DC-DC conversion with advanced protection features.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess