EN
  • EN
  • DE

MAX730ACSA+T

Part No MAX730ACSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706311-MAX730ACSA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX730ACSA+T CAD Model

Description

Maxim Integrated MAX730ACSA+T Step-Up DC-DC Converter

The MAX730ACSA+T from Maxim Integrated is a high-performance, compact step-up DC-DC converter designed to provide a reliable power solution for applications requiring voltage boost functionality. This efficient converter is capable of stepping up low input voltages to higher output voltages, making it an ideal choice for battery-powered devices, as well as for industrial, medical, and portable electronic applications.

Encased in a space-saving 8-pin SOIC package, the MAX730ACSA+T offers a wide input voltage range from 2.7V to 11V, allowing it to operate with various power sources, including single-cell batteries. Its adjustable output voltage can be set from 4.5V to 11V with an external resistor divider, providing flexibility to meet the needs of different circuit designs.

The device boasts a high switching frequency of up to 300kHz, which enables the use of small, low-cost inductors and capacitors, thus minimizing the overall footprint and cost of the power supply design. Additionally, the MAX730ACSA+T integrates a current-limiting feature and thermal shutdown protection, ensuring safe operation under abnormal conditions and enhancing the longevity of the end product.

Noteworthy features of the MAX730ACSA+T include:

  • High efficiency, which helps to extend battery life and reduce heat generation.
  • Low quiescent current, further conserving battery life when the device is in standby mode.
  • Internal Oscillator, reducing the need for external components.
  • Soft-start capability, which limits inrush current during startup.

With its robust design and comprehensive protection features, the MAX730ACSA+T is a reliable choice for designers looking to implement a step-up converter in their power management solutions. Whether it's for handheld devices, IoT sensors, or any other application where space is at a premium and efficiency is paramount, the MAX730ACSA+T delivers the performance and reliability expected from a leading provider of integrated circuits like Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6087 $61.6957
26+ $4.6027 $119.6702
39+ $4.4583 $173.8737
54+ $4.3151 $233.0154
70+ $4.1707 $291.9490
93+ $3.7399 $347.8107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess