EN
  • EN
  • DE

MAX7313DATG+T

Part No MAX7313DATG+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC EXPANDER 16PORT 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of I/O 16
Interrupt Output Yes
Features PWM
Output Type Open Drain
Current - Output Source/Sink 50mA
Max Frequency 400kHz
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 1070992-MAX7313DATG+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7313DATG+T CAD Model

Description

Maxim Integrated MAX7313DATG+T I/O Expander

The MAX7313DATG+T from Maxim Integrated is a versatile I/O expander designed to provide additional I/O capabilities to microcontroller-based systems. This compact and efficient component is a crucial addition for designers looking to expand the number of I/O ports without resorting to larger microcontrollers, thus saving space and reducing system complexity.

Key Features

  • Port Expander: The device offers 16 ports for I/O expansion, allowing for a significant increase in the number of peripherals that can be controlled within a system.
  • Communication Interface: Utilizes the I²C-compatible serial interface for communication, ensuring easy integration with most microcontrollers and processors.
  • Output Configuration: Each port can be independently configured as either an input or an open-drain output, providing flexible options for interfacing with different types of external devices.
  • Input Polarity Inversion: Inputs can have their polarity inverted through software, enabling a more straightforward interfacing with external components that have inverted output signals.
  • Transition Detection: The MAX7313DATG+T can detect changes on the input ports, which is useful for interrupt-driven applications, reducing the need for constant polling by the host microcontroller.
  • LED Intensity Control: Features programmable LED intensity control through 256-step pulse-width modulation (PWM), making it ideal for LED dimming applications.
  • Power-Saving Mode: Includes a power-saving shutdown mode to reduce power consumption when the expander is not in use.

Applications

The MAX7313DATG+T is suitable for a wide range of applications, especially where there is a need for additional I/O lines or LED control. Common uses include:

  • Industrial control systems
  • Automotive control systems
  • Home automation
  • Server management
  • Portable electronics

Package and Quality

Offered in a TQFN-24 package, the MAX7313DATG+T ensures a minimal footprint on the PCB while providing robust functionality. Maxim Integrated's commitment to quality means that this I/O expander is manufactured to the highest standards, ensuring reliable performance in a variety of operating conditions.

With its blend of versatility, ease of use, and compact design, the MAX7313DATG+T is an excellent choice for system designers looking to enhance their I/O capabilities with a reliable and high-performing solution.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Nexperia USA Inc.
I2C
Lowest to $23.2836
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,853 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess