EN
  • EN
  • DE
  • IT

MAX7316ATE+

Part No MAX7316ATE+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Number of I/O 10
Interrupt Output Yes
Features PWM
Output Type Open Drain
Current - Output Source/Sink 50mA
Max Frequency 400kHz
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 003233-MAX7316ATE+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7316ATE+ CAD Model

Description

Maxim Integrated MAX7316ATE+ I/O Expander

The MAX7316ATE+ from Maxim Integrated is a versatile I/O expander that is designed to provide additional I/O capabilities to microcontroller-based systems. It is particularly useful in applications where the number of I/O pins on the microcontroller is insufficient. This I/O expander operates with an I²C-compatible serial interface, which allows for easy integration into existing systems with minimal additional wiring.

The device features 16 I/O ports that can be individually configured as either inputs or outputs. This flexibility makes the MAX7316ATE+ ideal for a wide range of applications, including LED control, keypad interfacing, and general-purpose I/O expansion. Each output is capable of sinking up to 50mA, making it possible to directly drive LEDs and other low-power devices.

One of the key advantages of the MAX7316ATE+ is its built-in keypad scanning engine, which can autonomously scan a matrix keypad and report any key presses to the host microcontroller. This offloads the computation-intensive task of keypad scanning from the microcontroller, freeing up resources for other tasks.

The device also offers transition detection on inputs, which can be used to generate interrupts when an input state changes. This feature is particularly useful for detecting button presses or other events without the need for continuous polling by the microcontroller.

With its wide operating voltage range of 2.5V to 5.5V, the MAX7316ATE+ is suitable for both 3.3V and 5V systems. It also provides over-temperature protection and output current limiting to ensure reliable operation even in harsh conditions.

The MAX7316ATE+ comes in a 16-pin TQFN package with an exposed pad, which provides excellent thermal performance and occupies minimal space on the PCB. Maxim Integrated's commitment to quality and reliability makes this I/O expander a smart choice for designers looking to enhance the I/O capabilities of their projects without significant complexity or cost.

Whether you are working on an industrial control system, a consumer electronic device, or any other microcontroller-based project, the MAX7316ATE+ offers a practical solution for expanding your I/O options with ease and efficiency.

You May Also Be Interested in

Maxim Integrated
SPI-INTERFACED I/O EXPANDER
Lowest to $5.8647
Maxim Integrated
18-PORT GPIO
Lowest to $5.7476
Renesas Electronics America
IC XPNDR 100KHZ I2C 16SOP
Lowest to $1.4733
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $14.9993
Harris Corporation
IC XPNDR 40DIP
Lowest to $20.0605
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
ON Semiconductor
PARALLEL I/O PORT, 16-BIT / I/O Expander
Lowest to $1.1577
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $4.4966
SMSC Corporation
ENHANCED SUPER I/O WITH LPC INTE / I/O Expander
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.3051 $68.8816
37+ $3.5316 $130.6692
57+ $3.4216 $195.0312
79+ $3.3116 $261.6164
102+ $3.2004 $326.4408
136+ $2.8704 $390.3744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess