EN
  • EN
  • DE
  • IT

MAX7318ATG+

Part No MAX7318ATG+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features I/O Expander 16 I²C, SMBus 400 kHz 24-TQFN (4x4)
Manufacturer Maxim Integrated
Package Tube
Number of I/O 16
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-TQFN (4x4)
Family Name MAX7318
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882387-MAX7318ATG+
Ultra Librarian 3D Model Ultra Librarian MAX7318ATG+ CAD Model

Description

Maxim Integrated MAX7318ATG+ I/O Port Expander

The MAX7318ATG+ is a sophisticated I/O port expander from Maxim Integrated, designed to provide an efficient solution for extending the number of I/O ports available on a microcontroller or microprocessor. This device is particularly useful in applications where board space is at a premium and additional I/O ports are necessary for interface functionality.

Equipped with 16 I/O ports, the MAX7318ATG+ operates with a supply voltage ranging from 2.7V to 5.5V, making it versatile for use in various logic-level environments. The ports can be used as either inputs or outputs, which provides flexibility in interfacing with different types of peripherals or sensors. The I/O expander communicates with the host processor via a standard I2C-compatible serial interface, ensuring compatibility with a wide range of microcontrollers and processors.

The MAX7318ATG+ offers several key features that enhance its performance and ease of use. It includes built-in pull-up resistors on the I/O lines, which can be enabled or disabled through software, eliminating the need for external components. Additionally, the device supports hot insertion, meaning it can be connected to a live backplane without causing disruption to the system operation.

Other notable features of the MAX7318ATG+ include its power-on reset function, which ensures that the I/O ports are in a known state upon power-up, and its transition detection capability on the input ports, which can flag changes on the I/O lines to the host processor. This is particularly useful for interrupt-driven applications where immediate attention to I/O changes is required.

Encased in a compact 24-pin TQFN package, the MAX7318ATG+ is an ideal choice for applications in industrial control, automotive systems, and any other systems that require additional I/O capabilities without compromising on board space. Its robust design and extended temperature range make it suitable for harsh environments and demanding applications.

Overall, the Maxim Integrated MAX7318ATG+ is a highly reliable and functional component that provides an excellent solution for expanding I/O capabilities in a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
8-PORT I/O EXPANDER / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Lowest to $5.2825
Rohm Semiconductor
IC XPNDR 400KHZ I2C 35VBGA
Lowest to $2.0208
Maxim Integrated
I/O PORT EXPANDER
Lowest to $9.7792
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.5300
Maxim Integrated
SPI-INTERFACED I/O EXPANDER
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3066 $65.2264
8+ $13.3798 $107.0384
12+ $12.9617 $155.5404
16+ $12.5436 $200.6976
21+ $12.1255 $254.6355
28+ $10.8711 $304.3908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess