EN
  • EN
  • DE

MAX7321AEE

Part No MAX7321AEE
Manufacturer Maxim Integrated
Description I2C Port Expander with 8 Open-Drain I/Os
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214860-MAX7321AEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7321AEE CAD Model

Description

Maxim Integrated MAX7321AEE I/O Expander

The Maxim Integrated MAX7321AEE is a versatile I/O expander designed to provide additional I/O capabilities to microcontroller-based systems. This compact, high-performance component is ideal for applications where I/O pin expansion is necessary due to the limited number of pins available on the host microcontroller.

The MAX7321AEE operates via an I²C-compatible serial interface, allowing for easy communication with the host microcontroller. It supports both standard (100kHz) and fast (400kHz) I²C communication speeds, ensuring compatibility with a wide range of devices. This I/O expander has 8-bit port expander features, which means it can manage up to 8 additional I/Os, making it perfect for small to medium complexity projects.

One of the key features of the MAX7321AEE is its power-saving capabilities. The device includes low standby current, which is crucial for battery-powered and power-sensitive applications. The expander can operate within a supply voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V logic levels. This flexibility allows designers to integrate the MAX7321AEE into a variety of systems without worrying about voltage compatibility issues.

The MAX7321AEE comes in a compact 16-pin QSOP package, which is highly beneficial for space-constrained applications. It also features built-in weak pull-up resistors on the I/O lines, which can be enabled or disabled as per the design requirements. Additionally, the device is equipped with over-temperature protection, ensuring reliable operation under varying environmental conditions.

For design flexibility, the MAX7321AEE offers configurable I/O ports that can be set as either inputs or outputs. This allows designers to tailor the functionality of the I/O expander to the specific needs of their application. Whether it's for adding more digital inputs, driving LEDs, or interfacing with other digital components, the MAX7321AEE is a practical solution for expanding the capabilities of microcontroller systems.

In summary, the Maxim Integrated MAX7321AEE I/O expander is an excellent choice for designers looking to add more I/O ports to their projects without increasing the complexity or size of their systems. Its I²C interface, power efficiency, and configurability make it a versatile and valuable addition to any microcontroller-based design.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6384 $53.1072
19+ $5.4469 $103.4911
29+ $5.2766 $153.0214
40+ $5.1064 $204.2560
51+ $4.9362 $251.7462
68+ $4.4256 $300.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,638 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess