EN
  • EN
  • DE

MAX7325AEG/V+T

Part No MAX7325AEG/V+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC XPNDR 400KHZ I2C 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of I/O 16 (8 Output Only)
Interface I2C
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 20mA
Clock Frequency 400 kHz
Voltage - Supply 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Base Product Number MAX7325
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829957-MAX7325AEG/V+T
Ultra Librarian 3D Model Ultra Librarian MAX7325AEG/V+T CAD Model

Description

Product Overview: MAX7325AEG/V+T

The MAX7325AEG/V+T from Maxim Integrated is a sophisticated, I²C-compatible port expander designed to provide seamless integration for applications that require additional I/O lines. This port expander is particularly suitable for microprocessor systems where there is a need to control multiple inputs and outputs, without overburdening the primary processor.

Key Features

  • Extended I/O Capabilities: The MAX7325AEG/V+T extends the I/O capabilities of your microcontroller by providing 8 additional ports that can be individually configured as either inputs or outputs.
  • Interrupt Output: An interrupt output feature is included, which can be programmed to alert the host processor of input changes, thus improving system responsiveness and efficiency.
  • High-Voltage Tolerance: The device supports 5.5V tolerant I/Os, allowing it to be used in mixed-voltage environments and interfacing with higher voltage logic levels without risk of damage.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX7325AEG/V+T ensures minimal power consumption, making it ideal for portable and battery-operated devices.
  • Easy Configuration: The device can be easily configured via the I²C bus, providing a flexible and straightforward setup process.

Applications

The MAX7325AEG/V+T is versatile and can be employed in a wide range of applications, including:

  • Mobile devices
  • Embedded systems
  • Industrial control systems
  • Server management
  • Automotive applications

Package and Quality

The MAX7325AEG/V+T comes in a 24-pin QSOP package, ensuring a compact footprint suitable for space-constrained applications. Maxim Integrated is known for its commitment to quality, and this product is no exception, offering reliable performance in various operating conditions.

With its robust feature set, the MAX7325AEG/V+T is an excellent choice for designers looking to expand the I/O capabilities of their systems with minimal complexity and maximum efficiency.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0159 $60.2385
36+ $3.2952 $118.6272
55+ $3.1924 $175.5820
75+ $3.0896 $231.7200
97+ $2.9857 $289.6129
130+ $2.6773 $348.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess