EN
  • EN
  • DE

MAX734CSA+T

Part No MAX734CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SUPPLY PROG MEM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, Flash Memory
Voltage - Input 3 V to 12 V
Number of Outputs 1
Output Voltage 12V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071018-MAX734CSA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX734CSA+T CAD Model

Description

Maxim Integrated MAX734CSA+T Charge Pump Voltage Converter

The Maxim Integrated MAX734CSA+T is a highly efficient, low-noise charge pump voltage converter designed to provide a reliable power solution for battery-powered and low-voltage applications. This device is capable of increasing the voltage from a 3.0V to 5.5V input to a fixed 12V output, making it an ideal component for systems that require a stable 12V supply from a lower voltage source.

The MAX734CSA+T comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Its small form factor, combined with its high efficiency, makes it an excellent choice for portable devices, such as handheld instruments, medical devices, and battery-operated equipment.

One of the key features of the MAX734CSA+T is its low quiescent current, which helps to extend battery life in portable applications. Additionally, the device includes thermal overload protection, ensuring safe operation under a variety of conditions. The built-in soft-start feature minimizes inrush current, contributing to the stability of the power supply during startup.

The charge pump operates in a regulated mode, which eliminates the need for an inductor, simplifying the design and reducing the overall bill of materials. This makes the MAX734CSA+T a cost-effective solution for generating higher voltages in a circuit without the complexity of inductor-based boost converters.

Furthermore, the MAX734CSA+T offers a high switching frequency, which allows for the use of small external capacitors. This not only saves board space but also reduces output voltage ripple, providing a cleaner power supply for sensitive electronics.

Its versatility is further enhanced by the inclusion of a shutdown mode, which reduces the supply current to a negligible 1µA, making it an energy-conserving option for devices that need to enter a low-power state periodically.

In summary, the Maxim Integrated MAX734CSA+T is a robust, easy-to-use, and efficient voltage converter that is well-suited for a wide range of applications where space, efficiency, and reliability are critical. Its integration into a design ensures a high-performance power management solution with minimal external components.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9466 $58.3980
65+ $1.5972 $103.8180
100+ $1.5473 $154.7300
135+ $1.4974 $202.1490
175+ $1.4475 $253.3125
235+ $1.2977 $304.9595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 714 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess