EN
  • EN
  • DE

MAX7359EBEE

Part No MAX7359EBEE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706339-MAX7359EBEE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7359EBEE CAD Model

Description

The MAX7359EBEE from Maxim Integrated is a versatile and efficient key matrix encoder designed to handle multiple key presses with ease. This compact and powerful integrated circuit (IC) is ideal for applications where a large number of buttons need to be interfaced with a microcontroller or processor with a minimal number of input/output pins.

Key Features

  • Matrix Support: The device supports a wide range of key matrix configurations, capable of encoding key presses from an array of up to 64 buttons into a serial interface with interrupt output.
  • Debouncing: Integrated key switch debounce circuitry ensures that only clean signals are sent to the host processor, eliminating the need for external debounce components and reducing system complexity.
  • Low Power Consumption: With its low power consumption, the MAX7359EBEE is suitable for battery-operated devices, helping to prolong battery life and reduce power-related design challenges.
  • Multiple Key Press Detection: The encoder can handle simultaneous key presses, also known as "ghost key" suppression, which is crucial for applications such as keyboards and control panels.
  • Easy Integration: The I2C-compatible serial interface allows for straightforward integration with most microcontrollers, simplifying the design process and saving valuable development time.

Applications

The MAX7359EBEE is a perfect choice for a variety of applications, including:

  • Mobile devices
  • Remote controls
  • Security keypads
  • Industrial control panels
  • Portable instrumentation

Technical Specifications

  • Package: 16-QSOP
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 1.6V to 3.6V

For designers and engineers looking for a reliable and space-efficient solution to interface with a large array of buttons, the MAX7359EBEE from Maxim Integrated offers an exceptional balance of performance, power efficiency, and ease of use.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4451 $69.7804
9+ $14.3139 $128.8251
13+ $13.8669 $180.2697
18+ $13.4199 $241.5582
23+ $12.9718 $298.3514
30+ $11.6309 $348.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess