EN
  • EN
  • DE

MAX7360ETL

Part No MAX7360ETL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706343-MAX7360ETL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7360ETL CAD Model

Description

Maxim Integrated MAX7360ETL Key Switch Controller

The MAX7360ETL from Maxim Integrated stands out as a versatile and efficient key switch controller, designed to simplify the interface between key switches and microprocessors. This integrated circuit is housed in a compact 40-TQFN-EP package, making it a space-saving solution for a variety of applications. Its primary function is to detect and manage key presses, reducing the number of inputs required on the microprocessor and freeing up valuable resources for other tasks.

The MAX7360ETL supports up to 64 keys in an 8x8 matrix configuration, which means it can efficiently handle the key switch matrix without the need for multiple GPIOs on the main processor. This feature is particularly beneficial for designers looking to create systems with a large number of inputs, such as keyboards, keypads, and other human-machine interfaces.

One of the notable features of this device is its built-in key debounce and key-on/key-off detection. This ensures that signals from the key switches are clean and free from noise, which can be crucial for reliable operation in noisy environments or when using mechanical switches that inherently produce bounce. The MAX7360ETL also provides an interrupt output to notify the host processor of a key event, allowing for efficient power management as the processor can remain in a low-power state until needed.

Additionally, the MAX7360ETL offers an I2C-compatible serial interface, enabling easy communication with most microcontrollers and processors. This standard interface ensures that the device can be easily integrated into existing designs without the need for complex communication protocols.

For enhanced versatility, the MAX7360ETL is designed to operate over a wide voltage range, from 1.71V to 3.6V. This allows it to be used in various systems without the need for additional power regulation components. It is also specified for operation over the -40°C to +85°C extended temperature range, making it suitable for industrial and automotive applications where reliability under harsh conditions is paramount.

In summary, the Maxim Integrated MAX7360ETL key switch controller is a robust and practical solution for managing large key switch matrices, offering features that streamline design, enhance reliability, and improve system responsiveness.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6045 $57.6270
13+ $7.8806 $102.4478
20+ $7.6344 $152.6880
28+ $7.3881 $206.8668
36+ $7.1418 $257.1048
47+ $6.4030 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess