The MAX7367EUP from Maxim Integrated is a highly versatile and efficient I/O port expander designed to simplify the task of interfacing multiple input and output devices to a microcontroller or microprocessor. This compact and powerful integrated circuit (IC) is essential for designers looking to expand the number of I/O ports on their systems, especially when board space is at a premium and additional functionality is required.
Key Features
- Port Expansion: The MAX7367EUP provides additional I/O ports to a host system, allowing for the control of numerous devices without the need for a larger microcontroller.
- Serial Interface: It utilizes an I²C-compatible serial interface, which ensures easy communication with the host controller while minimizing the number of required connections.
- Configurable Ports: The ports on the MAX7367EUP can be individually configured as either inputs or outputs, providing flexibility for a wide range of applications.
- Integrated Pull-ups: Built-in pull-up resistors on the I/O lines simplify board design and reduce external component count.
- Power-Saving Modes: The device includes low-power shutdown modes, which are critical for battery-powered and energy-sensitive applications.
Applications
The MAX7367EUP is ideal for a variety of applications where I/O port expansion is necessary. It is commonly used in:
- Mobile devices
- Consumer electronics
- Industrial control systems
- Automotive modules
- Home automation
Technical Specifications
The MAX7367EUP operates over a wide voltage range and is available in a space-saving TSSOP package. The technical specifications include:
- Operating Voltage Range: 2.3V to 3.6V
- Operating Temperature Range: -40°C to +125°C
- Package Type: 20-TSSOP
With its robust feature set and Maxim Integrated's reputation for quality, the MAX7367EUP is the go-to choice for designers seeking to enhance the capabilities of their systems with additional I/O ports while maintaining a small footprint.