EN
  • EN
  • DE

MAX7375AXR485+T

Part No MAX7375AXR485+T
Manufacturer Maxim Integrated
Catalog Oscillators
Description MEMS OSC XO CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Maxim Integrated
Packaging Tape and Reel
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Parts Dimension 0.087" L x 0.053" W (2.20mm x 1.35mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 706349-MAX7375AXR485+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7375AXR485+T CAD Model

Description

The MAX7375AXR485+T from Maxim Integrated is a precision, low-power, fixed-frequency oscillator designed to provide a stable and reliable clock source for a wide array of electronic applications. This component is part of a family of oscillators that offer a variety of voltage and frequency options, catering to the specific needs of modern electronic devices.

Key Features

  • Voltage Range: The MAX7375AXR485+T operates at a nominal supply voltage of 3.3V, making it suitable for many low-power applications.
  • Frequency: This model is calibrated to a frequency of 4.9152MHz, which is a common clock frequency used in digital communication interfaces.
  • Temperature Stability: The oscillator maintains a stable frequency over a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • Packaging: It comes in a compact, 3-pin SOT-23 package, ideal for space-constrained applications.
  • Low Power Consumption: Designed for energy-efficient operation, it is an excellent choice for battery-operated devices.

Applications

The MAX7375AXR485+T is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller clock generation
  • Wireless communication systems
  • Networking equipment
  • Consumer electronics

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX7375AXR485+T is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring a long operational life and consistent performance.

Environmental Compliance

The MAX7375AXR485+T is compliant with RoHS (Restriction of Hazardous Substances) regulations, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess