EN
  • EN
  • DE

MAX7381AXR126+T

Part No MAX7381AXR126+T
Manufacturer Maxim Integrated
Catalog Oscillators
Description OSCILLATOR MEMS 12MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Maxim Integrated
Series MAX7381
Packaging Reel - TR
Type MEMS (Silicon)
Frequency 12MHz
Output CMOS
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Maximum Supply Current 4.75mA
Mounting SMD
Package SC-70, SOT-323
Size 0.087" L x 0.053" W (2.20mm x 1.35mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Win Source Part Number 706353-MAX7381AXR126+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX7381
Introduction Date April 01, 2005
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX7381AXR126+T CAD Model

Description

Maxim Integrated MAX7381AXR126+T Microcontroller Oscillator

The MAX7381AXR126+T is a highly integrated, low-power oscillator module designed by Maxim Integrated to provide precise clock signals for microcontrollers and other digital ICs. This compact and efficient component is part of the MAX7381 series, which is known for its stability and reliability in a wide range of applications, from consumer electronics to industrial automation systems.

Featuring a built-in crystal and phase-locked loop (PLL), the MAX7381AXR126+T offers a fixed output frequency of 1.26MHz, which is ideal for systems that require a consistent clock source without the need for external tuning components. The device operates with a supply voltage range of 1.70V to 3.63V, making it suitable for use in battery-powered and low-voltage applications.

One of the key advantages of the MAX7381AXR126+T is its low power consumption, which helps to extend the battery life of portable devices. Additionally, the oscillator's small footprint comes in a TDFN (Thin Dual Flat No-lead) package, which is perfect for space-constrained applications. The TDFN package also provides excellent thermal performance and reduced electromagnetic interference (EMI), further enhancing the overall system reliability.

The MAX7381AXR126+T is designed with a robust fail-safe mechanism that ensures the oscillator continues to function even under adverse conditions. This feature is critical for applications where continuous operation is essential, such as medical devices, security systems, and communication equipment.

For design flexibility, Maxim Integrated provides comprehensive technical support, including datasheets, application notes, and design tools. This support helps engineers to quickly integrate the MAX7381AXR126+T into their designs and reduce time-to-market for their products.

In summary, the MAX7381AXR126+T from Maxim Integrated is a dependable and efficient oscillator module that offers a precise clock signal with low power consumption and a small form factor. It is a suitable choice for a variety of applications that demand high stability and reliability.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess