EN
  • EN
  • DE

MAX738ACWE

Part No MAX738ACWE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 750MA 16SOIC / 5V, Step-Down, Current-Mode PWM DC-DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 6V
Maximum Input Voltage 16V
Voltage - Output (Min/Fixed) 5V
Current - Output 750mA
Frequency - Switching 160kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series MAX738
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813507-MAX738ACWE
Ultra Librarian 3D Model Ultra Librarian MAX738ACWE CAD Model

Description

Maxim Integrated MAX738ACWE Overview

The Maxim Integrated MAX738ACWE is a sophisticated and highly efficient power management integrated circuit (IC) designed to cater to a wide range of applications. This IC is a step-up DC-DC converter that provides a compact and reliable solution for devices requiring a higher voltage output from a lower voltage input. It is particularly suitable for battery-powered devices, as it helps in extending battery life through its high conversion efficiency.

Key Features

  • Voltage Conversion: The MAX738ACWE is capable of stepping up lower voltages to higher levels, making it ideal for applications that require a specific voltage not provided by the standard battery or power supply.
  • Adjustable Output: It offers an adjustable output voltage, giving designers the flexibility to set the output voltage to a desired level, depending on the requirements of the specific application.
  • High Efficiency: This IC is designed for high efficiency, which is crucial for battery-powered devices where power conservation is key. It ensures minimal power loss during the voltage conversion process.
  • Low Quiescent Current: The MAX738ACWE has a low quiescent current that reduces the standby power consumption, further contributing to the overall energy-saving feature of the device.
  • Compact Design: Housed in a 16-pin SOP (Small Outline Package), this IC is compact and suitable for space-constrained applications.

Applications

The MAX738ACWE is versatile and can be used in a variety of applications, including but not limited to:

  • Portable electronic devices
  • Handheld instruments
  • Battery-powered equipment
  • Power backup systems

Reliability and Performance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX738ACWE is no exception. It is built to deliver stable performance over a wide range of operating conditions. This IC is an excellent choice for designers looking for a reliable power management solution that combines functionality with efficiency.

With its robust feature set and versatility, the MAX738ACWE from Maxim Integrated stands out as a top-tier component for any power-sensitive design, ensuring that your product operates efficiently and effectively.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8244 $53.0684
26+ $3.9585 $102.9210
40+ $3.8348 $153.3920
54+ $3.7111 $200.3994
70+ $3.5874 $251.1180
94+ $3.2163 $302.3322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess