EN
  • EN
  • DE

MAX739EWE+T

Part No MAX739EWE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV -5V 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) -5V
Output Current 300mA
Frequency - Switching 185kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1071033-MAX739EWE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX739EWE+T CAD Model

Description

Maxim Integrated MAX739EWE+T - Charge Pump Voltage Converter

The Maxim Integrated MAX739EWE+T is a high-efficiency, low-noise charge pump voltage converter designed to provide a versatile power solution for a wide range of electronic devices. This compact and reliable component is ideal for applications requiring a regulated voltage supply from an unregulated input. The MAX739EWE+T is part of Maxim's well-known family of power management integrated circuits, which are recognized for their performance and reliability.

This particular model comes in a surface-mount SOIC-16 package, making it suitable for space-constrained applications. It operates over a wide input voltage range, accepting voltages from 2.7V to 5.5V, which makes it compatible with most standard logic levels and suitable for battery-powered devices. The output voltage is adjustable, providing designers with flexibility in their circuit design. The device can deliver output voltages up to 5.5V, with a maximum output current of 125mA, depending on the input voltage and external components used.

The MAX739EWE+T features a low quiescent current, which is particularly valuable for portable applications where extending battery life is crucial. Additionally, the charge pump employs a fractional conversion technique to maximize efficiency, which can exceed 95% under certain conditions. This high efficiency minimizes power loss and heat generation, thereby enhancing the overall performance and longevity of the end product.

Another key feature of the MAX739EWE+T is its low-noise operation, which is essential for sensitive analog circuits and precision applications. The device also includes thermal overload protection, which safeguards the IC and the system against excessive temperature conditions. The built-in soft-start function reduces inrush current during startup, contributing to the stability of the power supply and the protection of downstream components.

In conclusion, the Maxim Integrated MAX739EWE+T is a highly versatile and efficient solution for voltage conversion needs in a variety of applications, including handheld devices, portable media players, and other compact electronic systems. Its adjustable output, high efficiency, low noise, and protective features make it a robust choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7956 $58.7736
15+ $8.0376 $120.5640
23+ $7.7859 $179.0757
31+ $7.5352 $233.5912
40+ $7.2846 $291.3840
54+ $6.5304 $352.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,530 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess