EN
  • EN
  • DE

MAX741NCPP

Part No MAX741NCPP
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR 20DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number MAX741
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 632208-MAX741NCPP
Ultra Librarian 3D Model Ultra Librarian MAX741NCPP CAD Model

Description

Overview of MAX741NCPP by Maxim Integrated

The MAX741NCPP is a high-performance, precision operational amplifier (op-amp) manufactured by Maxim Integrated. This op-amp is designed for a wide array of applications requiring accurate signal conditioning, high-speed data acquisition, and precise electronic control systems. The MAX741NCPP stands out for its low-noise operation, excellent linearity, and low power consumption, making it an ideal choice for professional-grade electronics projects.

Key Features

  • High Precision: The MAX741NCPP offers exceptional accuracy and stability, which is vital for applications that demand precise measurements and control.
  • Low Noise: With its low-noise characteristics, it is perfect for sensitive applications such as audio processing and instrumentation, where signal integrity is paramount.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various power requirements and making it versatile for different system designs.
  • Low Power Consumption: The device is optimized for low power operation, which is essential for battery-powered and energy-efficient applications.

Applications

The MAX741NCPP is suitable for a diverse range of applications, including:

  • High-precision instrumentation
  • Analog signal processing
  • Data acquisition systems
  • Active filters and oscillators
  • Professional audio equipment
  • Medical devices

Product Specifications

The MAX741NCPP operational amplifier boasts the following specifications:

  • Package Type: PDIP-8
  • Number of Channels: 1
  • Supply Voltage (Min): ±4.5V
  • Supply Voltage (Max): ±18V
  • Operating Temperature Range: 0°C to +70°C

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX741NCPP is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding environments and applications.

For designers and engineers looking for a reliable op-amp that doesn't compromise on performance, the MAX741NCPP from Maxim Integrated is a compelling option that offers the precision and durability required for sophisticated electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess