EN
  • EN
  • DE

MAX741UEAP

Part No MAX741UEAP
Manufacturer Maxim Integrated
Description Pin-Programmed, Low-Voltage, Current-Mode SMPS Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214899-MAX741UEAP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX741UEAP CAD Model

Description

Maxim Integrated MAX741UEAP Precision Voltage Reference

The Maxim Integrated MAX741UEAP is a high-precision voltage reference IC designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This device is particularly well-suited for systems requiring a precise reference under varying conditions, including industrial control systems, medical equipment, and high-performance data acquisition systems.

The MAX741UEAP features a series voltage reference with a typical output voltage of 10V. It offers excellent temperature stability and low noise performance, ensuring reliable operation over a wide temperature range. The device is characterized by its low temperature coefficient, typically 5ppm/°C, which minimizes the variation in output voltage with changes in temperature. This is critical for applications that demand high precision over varying environmental conditions.

One of the key advantages of the MAX741UEAP is its low dropout voltage, allowing it to maintain a stable output even with minimal difference between the input voltage and the output voltage. This makes it highly efficient and ideal for battery-powered or low-power applications. Furthermore, the device features a low quiescent current, contributing to its energy-saving capabilities.

The MAX741UEAP comes in an 8-pin μMAX package, which is compact and suitable for space-constrained applications. Its small footprint does not compromise its performance, making it a versatile choice for both portable and stationary applications that require high precision and reliability.

In terms of protection features, the MAX741UEAP includes short-circuit protection and thermal shutdown, ensuring the device's safety and longevity. Its robust design enables it to withstand harsh operating conditions, making it a reliable component for critical applications.

For engineers and designers looking for a stable voltage reference with high accuracy and low power consumption, the Maxim Integrated MAX741UEAP is an excellent choice. It delivers consistent performance and is backed by Maxim Integrated's reputation for quality and reliability in the field of precision analog technology.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess