EN
  • EN
  • DE

MAX742CWP

Part No MAX742CWP
Manufacturer Maxim Integrated
Description Switch-Mode Regulator with +5V to ±12V or ±15V Dual Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214905-MAX742CWP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX742CWP CAD Model

Description

The MAX742CWP from Maxim Integrated is a high-performance, switch-mode regulator designed for ease of use and flexibility in a wide range of applications. This component is particularly suitable for portable devices, communication equipment, and any electronic system requiring efficient power management solutions.

Key Features

  • Adjustable Output Voltage: The MAX742CWP offers an adjustable output voltage feature, allowing designers to tailor the voltage to their specific needs, enhancing the versatility of the device.
  • High Efficiency: With its switch-mode operation, this regulator maintains high efficiency across a wide range of loads, making it ideal for battery-powered applications where power conservation is critical.
  • Compact Design: The compact 20-pin SOIC-W package makes the MAX742CWP an excellent choice for space-constrained applications while still delivering robust power regulation.
  • Thermal Protection: Integrated thermal protection ensures that the device operates within safe temperature ranges, providing reliability and longevity to the systems it powers.
  • Low Dropout Operation: The ability to operate with a low dropout voltage enhances the performance of the MAX742CWP in scenarios where the input voltage is close to the output voltage.

Applications

The versatile nature of the MAX742CWP makes it suitable for a broad array of applications, including:

  • Portable Devices
  • Telecommunication Systems
  • Computing Devices
  • Consumer Electronics
  • Industrial Equipment

Technical Specifications

Parameter Value
Package Type 20-Pin SOIC-W
Input Voltage Range 4.5V to 11V
Output Voltage Range Adjustable
Operating Temperature -40°C to +85°C

For designers seeking a reliable and flexible switch-mode regulator, the MAX742CWP from Maxim Integrated is a prime choice that balances performance with practicality. Its features and specifications make it a go-to component for powering the next generation of electronic devices.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess