EN
  • EN
  • DE

MAX743CPE+

Part No MAX743CPE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.2V to 6V Inv/Step Up Dual-Out 15V/-15V/12V/-12V 0.1A/-0.1A/0.125A/-0.125A 16-Pin PDIP N / IC REG BCK BST INV PROG 2A 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Output Configuration Positive and Negative (Dual Rail)
Topology Boost, Buck-Boost
Output Type Programmable
Number of Outputs 2
Input Voltage MIN 4.2V
Voltage Input MAX 6V
Output Voltage ±12V, ±15V
Output Current 2A (Switch)
Frequency - Switching 200kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 786995-MAX743CPE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX743
Introduction Date July 01, 1990
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX743CPE+ CAD Model

Description

The MAX743CPE+ is a high-performance, integrated power supply circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced component is engineered to provide a reliable and efficient power management solution for a variety of electronic applications.

Key Features

  • Adjustable Output Voltage: The MAX743CPE+ offers an adjustable output voltage feature, allowing designers to tailor the power supply to the specific needs of their application.
  • High Efficiency: Designed with efficiency in mind, the MAX743CPE+ ensures minimal power loss during operation, making it suitable for power-sensitive designs.
  • Wide Input Voltage Range: This device can accommodate a broad range of input voltages, providing flexibility in various system configurations and ensuring compatibility with different power sources.
  • Step-Up/Step-Down Voltage Conversion: The MAX743CPE+ is capable of both increasing (step-up) and decreasing (step-down) voltage levels, offering versatile power conversion options for complex electronic circuits.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing its reliability and longevity.
  • Compact Packaging: The MAX743CPE+ comes in a 16-pin DIP (Dual In-line Package), making it easy to integrate into a wide range of electronic assemblies without taking up excessive space.

Applications

The versatility of the MAX743CPE+ makes it an ideal choice for multiple applications, including:

  • Battery-powered devices
  • Portable instruments
  • Telecommunications equipment
  • Medical devices
  • Automotive electronics

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products that meet stringent industry standards. The MAX743CPE+ is no exception, with its robust design and thorough testing ensuring reliable performance in even the most demanding applications.

Conclusion

The MAX743CPE+ from Maxim Integrated stands out as a flexible and dependable power supply solution, suitable for a wide array of electronic devices. Its comprehensive feature set and compact form factor make it a compelling choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess