EN
  • EN
  • DE

54ACT244DMQB

Part No 54ACT244DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CDIP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
High Level Output Current -24 mA
Logic Function Buffer
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Channels 8
Number of Elements 2
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 11.5 ns
Quiescent Current 4 µA
Radiation Hardening Yes
RoHS Compliant
Turn-On Delay Time 11.5 ns
Win Source Part Number 1031976-54ACT244DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54ACT244DMQB CAD Model

Description

Product Overview: 54ACT244DMQB from Texas Instruments

The 54ACT244DMQB is a high-quality octal buffer/line driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is specifically engineered to provide high-speed and low-power performance, making it an ideal choice for a wide range of applications where buffering and driving are required.

The device features eight non-inverting buffers with 3-state outputs, which can be employed to drive bus lines or buffer memory address registers. The 3-state control gate is a significant feature that allows the outputs to assume a high impedance state, effectively disconnecting the output from the circuit. This is particularly useful in bidirectional bus systems where multiple devices need to share the same bus lines without interference.

Key Specifications:

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to +125°C
  • Package / Case: Military grade with durable build quality
  • Mounting Type: Through Hole

The 54ACT244DMQB is built to military specifications, ensuring that it can withstand extreme temperature ranges and harsh operating conditions. This makes it suitable for mission-critical and defense-related applications where reliability is of utmost importance. The through-hole mounting design facilitates easy integration into a variety of printed circuit boards (PCBs), providing designers with flexibility in their circuit layouts.

As a product of Texas Instruments, the 54ACT244DMQB benefits from the company's commitment to innovation and quality. Texas Instruments provides extensive support and resources for their products, including datasheets, technical documentation, and customer service, ensuring that engineers have all the necessary information to implement the IC successfully in their designs.

In summary, the 54ACT244DMQB octal buffer/line driver is a robust, high-performance component that offers reliable operation in a range of demanding applications. Its military-grade construction and Texas Instruments' renowned support make it a trustworthy choice for engineers looking to design systems with stringent performance requirements.

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Dell
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
IBM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess