The MAX744ACPA is a high-efficiency, low-power, charge-pump voltage inverter designed by Maxim Integrated. This integrated circuit (IC) is specifically engineered to provide a simple and compact solution for applications requiring a negative voltage generated from a positive voltage supply.
Key Features:
- Wide Input Voltage Range: The device operates with an input voltage ranging from 4.5V to 10V, making it versatile for various power supply configurations.
- High Output Current: It can deliver an output current of up to 200mA, catering to a broad spectrum of load requirements.
- High Power Efficiency: The MAX744ACPA utilizes a switched-capacitor voltage inverter design, which results in higher power efficiency compared to linear regulators.
- Low Quiescent Current: This IC maintains a low quiescent current, which is ideal for battery-powered devices where power conservation is crucial.
- No External Diode: The design does not require an external diode, which simplifies the circuit and reduces component count.
- Stable Operation: The inclusion of an on-chip oscillator ensures stable and reliable operation without the need for external components.
Applications:
The MAX744ACPA is suitable for a wide range of applications, including but not limited to:
- Portable battery-powered equipment
- Operational amplifier power supplies
- Interface power supplies
- Memory bias generators
Package and Reliability:
Encased in an 8-pin PDIP package, the MAX744ACPA ensures a compact footprint on the PCB. Maxim Integrated guarantees high reliability and performance consistency, making this charge-pump voltage inverter a reliable choice for designers and engineers looking to integrate a negative voltage supply into their systems.