EN
  • EN
  • DE

MAX748AEWE+

Part No MAX748AEWE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 0.5A 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.3V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 500mA
Frequency - Switching 180kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 142045-MAX748AEWE+
Ultra Librarian 3D Model Ultra Librarian MAX748AEWE+ CAD Model

Description

Maxim Integrated MAX748AEWE+ Step-Down Controller

The Maxim Integrated MAX748AEWE+ is a high-performance, pulse-width modulated (PWM) step-down (buck) controller designed to deliver precise voltage regulation in a compact package. This versatile controller is ideal for converting higher DC input voltages to lower regulated output voltages with high efficiency, making it suitable for a wide range of applications including distributed power systems, portable devices, and telecommunications equipment.

Featuring a wide input voltage range from 4.5V to 23V, the MAX748AEWE+ is capable of driving external MOSFETs to deliver output currents upwards of several amperes, depending on the external components selected. The output voltage is adjustable from 2.5V to the input voltage minus the dropout, allowing for great flexibility in design. Its high-frequency operation (up to 300kHz) enables the use of small, low-cost inductors and capacitors, which reduces the overall footprint and bill of materials for the power supply design.

The MAX748AEWE+ incorporates a variety of features to ensure stable and safe operation. These include programmable soft-start to reduce inrush current during startup, cycle-by-cycle current limit for overcurrent protection, and thermal shutdown to prevent damage from excessive heat. Additionally, it offers a shutdown mode that reduces the supply current to just 15µA, which is particularly beneficial for battery-powered applications where power conservation is critical.

With its high level of integration and performance, the MAX748AEWE+ minimizes the need for external components, simplifying the design process and speeding up time-to-market. The device is available in a 16-pin SOIC package with an extended operating temperature range of -40°C to +85°C, ensuring reliable operation across various environmental conditions.

For designers seeking a robust and efficient voltage regulation solution, the Maxim Integrated MAX748AEWE+ offers a compelling combination of features, performance, and compactness to meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess