The MAX7528KCWP from Maxim Integrated is a precision, dual, 8-bit digital-to-analog converter (DAC) designed with a focus on reliability and high-performance digital-to-analog conversion. This integrated circuit is tailored for applications requiring dual DACs with matched performance characteristics.
Key Features
- Dual 8-Bit DACs: The device incorporates two 8-bit DACs on a single chip, allowing for simultaneous dual-channel D/A conversion.
- Low Power Consumption: Designed for power-sensitive applications, the MAX7528KCWP operates with minimal power requirements, ensuring efficient system performance.
- High Accuracy: With its precision design, the device offers high accuracy in digital-to-analog conversion, making it suitable for critical applications where data integrity is paramount.
- Wide Operating Voltage Range: The DAC can function across a broad range of operating voltages, providing versatility in different system environments.
- Easy Interface: The MAX7528KCWP is designed to interface easily with microprocessors and can be incorporated into systems without complex programming or additional components.
- Compact Package: Available in a 20-pin DIP (Dual In-line Package) or SO (Small Outline) package, it is convenient for space-constrained applications.
Applications
The MAX7528KCWP is ideal for a variety of applications including:
- Digital control loops
- Automatic test equipment
- Data acquisition systems
- Process control systems
- Computerized calibration
Product Specifications
With its robust design, the MAX7528KCWP ensures reliable operation under various conditions. The specifications include:
- Resolution: 8 bits
- Dual Matched DACs
- Operating Temperature Range: -40°C to +85°C
- Package Type: 20-Pin DIP/SO
Maxim Integrated's commitment to quality and performance is evident in the MAX7528KCWP, making it an excellent choice for designers looking for a reliable dual DAC solution. Its combination of accuracy, low power consumption, and ease of use makes it a valuable component in a wide array of electronic systems.