EN
  • EN
  • DE

MAX7541AKEWN

Part No MAX7541AKEWN
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214513-MAX7541AKEWN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7541AKEWN CAD Model

Description

The MAX7541AKEWN from Maxim Integrated is a high-precision, 12-bit digital-to-analog converter (DAC) designed to deliver exceptional performance and accuracy for a wide range of applications. This integrated circuit is part of Maxim's commitment to providing advanced analog solutions that meet the needs of engineers and designers in various fields.

Key Features

  • Resolution: The MAX7541AKEWN boasts a 12-bit resolution, ensuring fine granularity and precise analog output for critical applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this DAC is ideal for battery-powered and portable devices, minimizing power drain and extending operational life.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various power supplies and system requirements.
  • Stable Performance: The device is designed to maintain stability and accuracy even under fluctuating temperatures and supply voltages, making it reliable for industrial and mission-critical applications.
  • Package Type: The MAX7541AKEWN comes in a WSO package, providing a compact footprint suitable for space-constrained applications.

Applications

This DAC is versatile and can be used in numerous applications, including but not limited to:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Industrial Automation
  • Medical Instrumentation

Technical Specifications

The MAX7541AKEWN features a serial interface for digital input, simplifying the connection to microcontrollers or digital systems. Its monotonic output ensures consistent and predictable performance. The device also includes a power-on reset circuit, which sets the output to mid-scale at power-up, avoiding potential system start-up issues.

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality, and the MAX7541AKEWN is no exception. It is manufactured to the highest standards, ensuring that each unit meets stringent performance criteria. Customers can trust this DAC to deliver consistent results and operate reliably over its intended lifespan.

You May Also Be Interested in

ESMT
Lowest to $1.2913
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
ESMT
Need more? Email Us
Shindengen
Lowest to $0.2021
Omron
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EliteMT
Need more? Email Us
Shindengen
Lowest to $5.6838

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8568 $59.4272
10+ $12.1899 $121.8990
15+ $11.8087 $177.1305
21+ $11.4276 $239.9796
27+ $11.0476 $298.2852
35+ $9.9041 $346.6435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess