EN
  • EN
  • DE
  • IT

MAX758AEPA

Part No MAX758AEPA
Manufacturer Maxim Integrated
Description Adjustable, Step-Down, Current-Mode PWM Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214940-MAX758AEPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX758AEPA CAD Model

Description

The MAX758AEPA is a highly efficient, compact, and versatile step-up DC-DC controller designed by Maxim Integrated to meet the needs of a wide array of applications. This controller is capable of converting a low voltage input to a higher voltage output, essential for powering devices that require a voltage higher than what is available from the power supply.

Key Features

  • Adjustable Output: The MAX758AEPA allows for an adjustable output voltage, making it suitable for applications that require a specific voltage level that can be fine-tuned as per the requirements.
  • High Efficiency: With its high-efficiency design, the device ensures minimal power loss during the voltage step-up process, which is crucial for battery-powered applications where energy conservation is a priority.
  • Low Quiescent Current: The quiescent current is exceptionally low, which further enhances the battery life of the portable devices it powers.
  • Wide Input Voltage Range: The device is capable of operating with an input voltage range that makes it versatile for various low voltage sources, including single-cell batteries.
  • Compact Package: The MAX758AEPA comes in an 8-pin DIP package, which is ideal for space-constrained applications.

Applications

The MAX758AEPA is ideal for a range of applications that require voltage step-up solutions. Some of these include:

  • Portable electronics
  • Battery-powered devices
  • Handheld medical equipment
  • Power supply for small LCD panels
  • Wireless communication devices

Technical Specifications

The controller operates at a switching frequency of 125kHz, providing a good balance between efficiency and component size. It supports a minimum input voltage of 2V and can produce an output voltage as high as 28V, depending on the external components used. The MAX758AEPA also includes features such as thermal shutdown, frequency compensation, and a latch-off mode to protect against overcurrent conditions.

Conclusion

In summary, the MAX758AEPA from Maxim Integrated is a reliable and efficient solution for applications requiring voltage step-up conversion. Its adjustable output, high efficiency, and low quiescent current make it an excellent choice for extending battery life in portable devices. The compact package and wide input voltage range allow for flexibility in design for a multitude of electronic applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1918 $66.5754
6+ $18.2087 $109.2522
9+ $17.6397 $158.7573
12+ $17.0707 $204.8484
16+ $16.5016 $264.0256
21+ $14.7946 $310.6866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess